Warranty:
Lifetime-Limited
Long product name iogear USB 10 Ft KVM cable Black 3 m
:
USB KVM Cable 10 Ft
The long product name of iogear USB 10 Ft KVM cable Black 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB KVM Cable 10 Ft
More>>>
Short summary description iogear USB 10 Ft KVM cable Black 3 m:
This short summary of the iogear USB 10 Ft KVM cable Black 3 m data-sheet is auto-generated and uses the product title and the first six key specs.
iogear USB KVM Cable 10 Ft, 3 m, Black, VGA, VGA, USB A, Male/Male, 212.7 x 241.3 x 190.5 mm
Long summary description iogear USB 10 Ft KVM cable Black 3 m:
This is an auto-generated long summary of iogear USB 10 Ft KVM cable Black 3 m based on the first three specs of the first five spec groups.
iogear USB KVM Cable 10 Ft. Cable length: 3 m, Product colour: Black, Connector 1: VGA. Dimensions (WxDxH): 212.7 x 241.3 x 190.5 mm, Weight (imperial): 0.272 kg (0.6 lbs)