Inventum logo

Inventum WS15 Kitchen scales White Electronic kitchen scale

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28516
Info modified on:
04 Apr 2019, 05:13:33
Long product name Inventum WS15 Kitchen scales White Electronic kitchen scale:

WS15 Kitchen scales

Short summary description Inventum WS15 Kitchen scales White Electronic kitchen scale:

Inventum WS15 Kitchen scales, Electronic kitchen scale, 2 kg, 1 g, White, LCD, 9V

Long summary description Inventum WS15 Kitchen scales White Electronic kitchen scale:

Inventum WS15 Kitchen scales. Type: Electronic kitchen scale, Maximum weight capacity: 2 kg, Accuracy: 1 g. Display type: LCD. Battery type: 9V

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.