Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Inventum VTC40S 150W Black,Silver household fan

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Inventum
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VTC40S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VTC40S
Category
Apparatus with rotating blades that creates a current of air for cooling or ventilation.
household fans
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Inventum: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8899
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 07 Sep 2017 19:43:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Inventum VTC40S 150W Black,Silver household fan:
This short summary of the Inventum VTC40S 150W Black,Silver household fan data-sheet is auto-generated and uses the product title and the first six key specs.
Inventum VTC40S, Black, Silver, 150 W
Long summary description Inventum VTC40S 150W Black,Silver household fan :

Inventum VTC40S. Colour of product: Black, Silver. Power consumption (typical): 150 W

This is an auto-generated long summary of Inventum VTC40S 150W Black,Silver household fan based on the first three specs of the first five spec groups.
Colour
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
150 W
Technical details
Diameter *
Distance from one side of a body (circle or sphere) to the other side, measured by a straight line passing through the centre of the body.
40 cm
Number of speeds *
The different speeds that the device can operate at.
3