location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Inventum IKI3020 hob Black Built-in Zone induction hob 2 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Inventum Check ‘Inventum’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IKI3020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IKI3020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712876170917
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Inventum’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Inventum: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2021 18:06:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Inventum IKI3020 hob Black Built-in Zone induction hob 2 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Built-in
  • - 2 zone(s) Glass-ceramic Zone induction hob
  • - Built-in display Timer Residual heat indicator Child lock
  • - Control type: Touch
More>>>
Short summary description Inventum IKI3020 hob Black Built-in Zone induction hob 2 zone(s):
This short summary of the Inventum IKI3020 hob Black Built-in Zone induction hob 2 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Inventum IKI3020, Black, Built-in, Zone induction hob, Glass-ceramic, 2 zone(s), 2 zone(s)

Long summary description Inventum IKI3020 hob Black Built-in Zone induction hob 2 zone(s):
This is an auto-generated long summary of Inventum IKI3020 hob Black Built-in Zone induction hob 2 zone(s) based on the first three specs of the first five spec groups.

Inventum IKI3020. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1800 W, Regular cooking zone: 2500 W. Control type: Touch, Control position: Top front, Display type: LED. Connected load (electric): 3600 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 290 mm, Depth: 520 mm, Height: 53 mm

Brand Image Product code Product Stock Price from
Inventum

Inventum IKI6010 hob Black, Stainless steel Built-in Zone induction hob 4 zone(s)
(show image)
IKI6010 IKI6010 0.00
(excl. VAT)
0 (incl. VAT)
Inventum

Inventum VKI6010ZIL hob Black Countertop Zone induction hob 4 zone(s)
(show image)
VKI6010ZIL VKI6010ZIL 0.00
(excl. VAT)
0 (incl. VAT)
Inventum

Inventum IKI6023 hob Black Built-in Zone induction hob 4 zone(s)
(show image)
IKI6023 IKI6023 0.00
(excl. VAT)
0 (incl. VAT)
Inventum

Inventum IKG9022WGRVS hob Black, Stainless steel Built-in Gas 5 zone(s)
(show image)
IKG9022WGRVS IKG9022WGRVS 0.00
(excl. VAT)
0 (incl. VAT)
Inventum

Inventum IKG7022WGRVS hob Black, Stainless steel Built-in Gas 5 zone(s)
(show image)
IKG7022WGRVS IKG7022WGRVS 0.00
(excl. VAT)
0 (incl. VAT)
Inventum

Inventum IKG7021WRVS hob Black, Stainless steel Built-in Gas 5 zone(s)
(show image)
IKG7021WRVS IKG7021WRVS 0.00
(excl. VAT)
0 (incl. VAT)
Inventum

Inventum IKG7020WRVS hob Black, Stainless steel Built-in Gas 5 zone(s)
(show image)
IKG7020WRVS IKG7020WRVS 0.00
(excl. VAT)
0 (incl. VAT)
Inventum

Inventum IKG6022WGRVS hob Black, Stainless steel Built-in Gas 4 zone(s)
(show image)
IKG6022WGRVS IKG6022WGRVS 0.00
(excl. VAT)
0 (incl. VAT)
Inventum

Inventum IKG6020RVS hob Black, Stainless steel Built-in Gas 4 zone(s)
(show image)
IKG6020RVS IKG6020RVS 0.00
(excl. VAT)
0 (incl. VAT)
Inventum

Inventum IKG6012WGRVS hob Black, Stainless steel Built-in Gas 4 zone(s)
(show image)
IKG6012WGRVS IKG6012WGRVS 0.00
(excl. VAT)
0 (incl. VAT)