Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Number of slices: 2 Aluminium
- - Defrost function
- - Removable crumb tray
More>>>
Short summary description Inventum GB800 toaster 2 slice(s) Aluminium:
This short summary of the Inventum GB800 toaster 2 slice(s) Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.
Inventum GB800, 2 slice(s), Aluminium
Long summary description Inventum GB800 toaster 2 slice(s) Aluminium:
This is an auto-generated long summary of Inventum GB800 toaster 2 slice(s) Aluminium based on the first three specs of the first five spec groups.
Inventum GB800. Number of slices: 2 slice(s), Product colour: Aluminium