Warranty:
5 years
Long product name Intuix Smart Drive M300 U3 2GB USB flash drive USB Type-A
:
Smart Drive M300 U3 2GB
The short editorial description of Intuix Smart Drive M300 U3 2GB USB flash drive USB Type-A
Smart Drive M300 U3 2GB
More>>>
Short summary description Intuix Smart Drive M300 U3 2GB USB flash drive USB Type-A:
This short summary of the Intuix Smart Drive M300 U3 2GB USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.
Intuix Smart Drive M300 U3 2GB , 2 GB, USB Type-A, 7 MB/s
Long summary description Intuix Smart Drive M300 U3 2GB USB flash drive USB Type-A:
This is an auto-generated long summary of Intuix Smart Drive M300 U3 2GB USB flash drive USB Type-A based on the first three specs of the first five spec groups.
Intuix Smart Drive M300 U3 2GB . Capacity: 2 GB, Device interface: USB Type-A, Read speed: 7 MB/s, Write speed: 4 MB/s