Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intronics Adapters 3,5 mm -> 6,3 mm wire connector 3,5mm Stereo M / 6,3mm Stereo F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intronics
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapters 3,5 mm -> 6,3 mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UKLS4/3
Category
Wires to connect two or more components.
Wire Connectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIntronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5064
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intronics Adapters 3,5 mm -> 6,3 mm wire connector 3,5mm Stereo M / 6,3mm Stereo F :
The short editorial description of Intronics Adapters 3,5 mm -> 6,3 mm wire connector 3,5mm Stereo M / 6,3mm Stereo F

Adapter 3,5 mm -> 6,3 mm
More>>>
Short summary description Intronics Adapters 3,5 mm -> 6,3 mm wire connector 3,5mm Stereo M / 6,3mm Stereo F:
This short summary of the Intronics Adapters 3,5 mm -> 6,3 mm wire connector 3,5mm Stereo M / 6,3mm Stereo F data-sheet is auto-generated and uses the product title and the first six key specs.

Intronics Adapters 3,5 mm -> 6,3 mm, 3,5mm Stereo M / 6,3mm Stereo F

Long summary description Intronics Adapters 3,5 mm -> 6,3 mm wire connector 3,5mm Stereo M / 6,3mm Stereo F:
This is an auto-generated long summary of Intronics Adapters 3,5 mm -> 6,3 mm wire connector 3,5mm Stereo M / 6,3mm Stereo F based on the first three specs of the first five spec groups.

Intronics Adapters 3,5 mm -> 6,3 mm. Connector(s): 3,5mm Stereo M / 6,3mm Stereo F

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details