location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intex 67768 air mattress Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intex Check ‘Intex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67768
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67768 show
Show alternative article codes used in the online market place
Category: Air Mattresses Check ‘Intex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 11:51:32
The date of the most recent change of this product data-sheet in Icecat.
Intex 67768 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Intex 67768 air mattress Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Fiber
  • - Adults
  • - Top surface material: Plush
  • - Built-in air pump
  • - Grey
Long product name Intex 67768 air mattress Grey :
The long product name of Intex 67768 air mattress Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full Comfort-Plush Mid Rise Airbed With Built-in Pump
More>>>
Short summary description Intex 67768 air mattress Grey:
This short summary of the Intex 67768 air mattress Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Intex 67768, Rectangle, Built-in air pump

Long summary description Intex 67768 air mattress Grey:
This is an auto-generated long summary of Intex 67768 air mattress Grey based on the first three specs of the first five spec groups.

Intex 67768. Product colour: Grey, Material: Fiber, Recommended age group: Adults. Width: 1370 mm, Length: 1910 mm, Height: 330 mm. Package width: 368.3 mm, Package depth: 393.7 mm, Package height: 184.2 mm. Country of origin: China