location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

International Cash Drawer EP-300

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
International Cash Drawer Check ‘International Cash Drawer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP-300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP-300-M-B
Category: Cash Drawers Check ‘International Cash Drawer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by International Cash Drawer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points International Cash Drawer EP-300
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Housing material: Steel
  • - Number of banknote compartments: 5
  • - Number of coin compartments: 8
  • - Black
Long product name International Cash Drawer EP-300 :
The long product name of International Cash Drawer EP-300. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Steel, 8 coin / 5 inclined note, 300 mm (W) x 445 mm (L) x 132 mm (H)
More>>>
Short summary description International Cash Drawer EP-300:
This short summary of the International Cash Drawer EP-300 data-sheet is auto-generated and uses the product title and the first six key specs.

International Cash Drawer EP-300, Steel, Black, 300 mm, 445 mm, 132 mm, 8 kg

Long summary description International Cash Drawer EP-300:
This is an auto-generated long summary of International Cash Drawer EP-300 based on the first three specs of the first five spec groups.

International Cash Drawer EP-300. Housing material: Steel, Product colour: Black. Width: 300 mm, Depth: 445 mm, Height: 132 mm

Brand Image Product code Product Stock Price from
International Cash Drawer

International Cash Drawer EP-280 cash drawer
(show image)
EP-280 EP-280 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)