location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

International Cash Drawer 3S-423

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
International Cash Drawer Check ‘International Cash Drawer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3S-423
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3S-423-USB-B
Category: Cash Drawers Check ‘International Cash Drawer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by International Cash Drawer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name International Cash Drawer 3S-423 :
The long product name of International Cash Drawer 3S-423. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

405 x 423 x 112 mm, 9kg, Black
More>>>
Short summary description International Cash Drawer 3S-423:
This short summary of the International Cash Drawer 3S-423 data-sheet is auto-generated and uses the product title and the first six key specs.

International Cash Drawer 3S-423, Black, 405 mm, 112 mm, 9 kg

Long summary description International Cash Drawer 3S-423:
This is an auto-generated long summary of International Cash Drawer 3S-423 based on the first three specs of the first five spec groups.

International Cash Drawer 3S-423. Product colour: Black. Width: 405 mm, Height: 112 mm, Weight: 9 kg

Brand Image Product code Product Stock Price from
International Cash Drawer

International Cash Drawer HP-123 cash drawer
(show image)
HP-123 HP-123 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)