location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intermec PM43C label printer Direct thermal / Thermal transfer 203 x 203 DPI 300 mm/sec Wired & Wireless Ethernet LAN Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intermec Check ‘Intermec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PM43C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PM43CA0500000210
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Intermec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intermec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intermec PM43C label printer Direct thermal / Thermal transfer 203 x 203 DPI 300 mm/sec Wired & Wireless Ethernet LAN Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal / Thermal transfer
  • - 203 x 203 DPI
  • - Print speed: 300 mm/sec
  • - Built-in barcodes: 1D, 2D
  • - Connectivity technology: Wired & Wireless
  • - USB port Ethernet LAN Wi-Fi
  • - Display: LCD Backlight display
  • - 12.5 kg
Long product name Intermec PM43C label printer Direct thermal / Thermal transfer 203 x 203 DPI 300 mm/sec Wired & Wireless Ethernet LAN Wi-Fi :
The long product name of Intermec PM43C label printer Direct thermal / Thermal transfer 203 x 203 DPI 300 mm/sec Wired & Wireless Ethernet LAN Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PM43CA, OB, ROW, ABGN WIFI, DT203, NO PC
More>>>
Short summary description Intermec PM43C label printer Direct thermal / Thermal transfer 203 x 203 DPI 300 mm/sec Wired & Wireless Ethernet LAN Wi-Fi:
This short summary of the Intermec PM43C label printer Direct thermal / Thermal transfer 203 x 203 DPI 300 mm/sec Wired & Wireless Ethernet LAN Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Intermec PM43C, Direct thermal / Thermal transfer, 203 x 203 DPI, 300 mm/sec, Wired & Wireless, Grey

Long summary description Intermec PM43C label printer Direct thermal / Thermal transfer 203 x 203 DPI 300 mm/sec Wired & Wireless Ethernet LAN Wi-Fi:
This is an auto-generated long summary of Intermec PM43C label printer Direct thermal / Thermal transfer 203 x 203 DPI 300 mm/sec Wired & Wireless Ethernet LAN Wi-Fi based on the first three specs of the first five spec groups.

Intermec PM43C. Print technology: Direct thermal / Thermal transfer, Maximum resolution: 203 x 203 DPI, Print speed: 300 mm/sec. Connectivity technology: Wired & Wireless. Product colour: Grey