location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intermec Duratran II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intermec Check ‘Intermec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duratran II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E06174 show
Show alternative article codes used in the online market place
Category:
Print your own professional looking labels!
Printer Labels Check ‘Intermec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intermec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intermec Duratran II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Paper
  • - Print technology: Thermal transfer
  • - Labels per pack: 2400 pc(s)
Long product name Intermec Duratran II :
The long product name of Intermec Duratran II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Duratran II - 4" x 2.4", Top-coated, Thermal Transfer, Permanent, Perforated, 2400/Roll, 4 Rolls
More>>>
Short summary description Intermec Duratran II:
This short summary of the Intermec Duratran II data-sheet is auto-generated and uses the product title and the first six key specs.

Intermec Duratran II, Paper, Thermal transfer, 4" x 2.4", 2400 pc(s)

Long summary description Intermec Duratran II:
This is an auto-generated long summary of Intermec Duratran II based on the first three specs of the first five spec groups.

Intermec Duratran II. Material: Paper, Print technology: Thermal transfer. Label size: 4" x 2.4". Labels per pack: 2400 pc(s)

Country Distributor
United States 1 distributor(s)