location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intermec CN50A handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intermec Check ‘Intermec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN50A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN50ANU1LP20-TR show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Intermec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intermec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intermec CN50A handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels Touchscreen
  • - RAM 0.128 GB
  • - ARM11 0.528 GHz
  • - GPS (satellite) Windows Mobile 6.1
  • - Bluetooth Data network: GPRS, GSM, HSUPA Wi-Fi
  • - Built-in camera 3.1 MP
  • - Phone function
  • - Lithium-Ion (Li-Ion) 1950 mAh
  • - Black
More>>>
Short summary description Intermec CN50A handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g Black:
This short summary of the Intermec CN50A handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Intermec CN50A, 8.89 cm (3.5"), 240 x 320 pixels, LCD, 65536 colours, 0.128 GB, 0.512 GB

Long summary description Intermec CN50A handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g Black:
This is an auto-generated long summary of Intermec CN50A handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g Black based on the first three specs of the first five spec groups.

Intermec CN50A. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB, Flash memory: 0.512 GB. Processor frequency: 0.528 GHz, Processor family: ARM11. Operating system installed: Windows Mobile 6.1. Wi-Fi standards: 802.11b, 802.11g. Keyboard layout: QWERTY

Source Testseek summary Average rating
Reviews
Updated:
2013-10-02 01:59:09
Uk has collected 1 expert review for Intermec CN50A handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 310 g Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Ruggedpcreview.com
Updated:
2013-10-02 01:59:09
On June 3rd, 2009, Intermec introduced the CN50 mobile computer as "a new class of device" and "game-changing product," referring to the small, light and rugged computers support of 3.5G and 3.75G wireless wide area network HSUPA radio technology that...
0%