location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intermec 1-130649-07-0-QS thermal ribbon 200 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intermec Check ‘Intermec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1-130649-07-0-QS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1-130649-07-0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505437506
Category:
Component of a thermal transfer printer. In thermal transfer printing is a digital printing process in which material is applied to paper (or some other material) by melting a coating of ribbon so that it stays glued to the material on which the print is applied.
Thermal Ribbon Check ‘Intermec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intermec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2024 16:17:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intermec 1-130649-07-0-QS thermal ribbon 200 m Black :
The long product name of Intermec 1-130649-07-0-QS thermal ribbon 200 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intermec HP06 Voks/Resin Thermo Transfer Folie, 110 mm x 220 m
More>>>
Short summary description Intermec 1-130649-07-0-QS thermal ribbon 200 m Black:
This short summary of the Intermec 1-130649-07-0-QS thermal ribbon 200 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Intermec 1-130649-07-0-QS, 200 m, 11 cm, Black, PET, 5 - 35 °C, 20 - 80%

Long summary description Intermec 1-130649-07-0-QS thermal ribbon 200 m Black:
This is an auto-generated long summary of Intermec 1-130649-07-0-QS thermal ribbon 200 m Black based on the first three specs of the first five spec groups.

Intermec 1-130649-07-0-QS. Ribbon length: 200 m, Ribbon width: 11 cm, Product colour: Black

Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)