location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intellinet RJ45 Repair Clip, For RJ45 modular plug, Transparent, 50 pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intellinet Check ‘Intellinet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RJ45 Repair Clip, For RJ45 modular plug, Transparent, 50 pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
771436
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623771436 show
Category:
Objects used to hold cables or wires in place.
Cable Clamps Check ‘Intellinet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intellinet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2023 16:41:36
The date of the most recent change of this product data-sheet in Icecat.
Intellinet 771436 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Intellinet 771436 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Intellinet RJ45 Repair Clip, For RJ45 modular plug, Transparent, 50 pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fits all standard RJ45 modular plugs
  • - Colour transparent
  • - Adds new clip to broken modular plug
  • - Fast and easy application
  • - Lifetime Warranty
Long product name Intellinet RJ45 Repair Clip, For RJ45 modular plug, Transparent, 50 pack :
The long product name of Intellinet RJ45 Repair Clip, For RJ45 modular plug, Transparent, 50 pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RJ45 Repair Clip, For RJ45 modular plug, Transparent, 50 pack
More>>>
Intellinet RJ45 Repair Clip, For RJ45 modular plug, Transparent, 50 pack:
The official description of Intellinet RJ45 Repair Clip, For RJ45 modular plug, Transparent, 50 pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Fits all standard RJ45 modular plugs
- Color transparent
- Adds new clip to broken modular plug
- Fast and easy application

Short summary description Intellinet RJ45 Repair Clip, For RJ45 modular plug, Transparent, 50 pack:
This short summary of the Intellinet RJ45 Repair Clip, For RJ45 modular plug, Transparent, 50 pack data-sheet is auto-generated and uses the product title and the first six key specs.

Intellinet RJ45 Repair Clip, For RJ45 modular plug, Transparent, 50 pack, 50 pc(s)

Long summary description Intellinet RJ45 Repair Clip, For RJ45 modular plug, Transparent, 50 pack:
This is an auto-generated long summary of Intellinet RJ45 Repair Clip, For RJ45 modular plug, Transparent, 50 pack based on the first three specs of the first five spec groups.

Intellinet RJ45 Repair Clip, For RJ45 modular plug, Transparent, 50 pack. Product colour: Transparent, Material: Polycarbonate. Width: 13.9 mm, Depth: 17.2 mm, Height: 10.2 mm. Quantity per pack: 50 pc(s)

Features
Product colour
Transparent
Material
Polycarbonate
Weight & dimensions
Width
13.9 mm
Weight & dimensions
Depth
17.2 mm
Height
10.2 mm
Weight
41.7 g
Packaging content
Quantity per pack
50 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)