Product Brochure/Datasheet
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Intellinet 19" Cable Entry Panel with Cable Tray 2-Pack, with Brush, 1U, Black, 2pcs in a Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 19" rackmountable
- - Horizontal installation, 1U
- - Antistatic powder coating
- - High-quality, cold-rolled steel with thickness up to 2 mm
Warranty:
Lifetime
Long product name Intellinet 19" Cable Entry Panel with Cable Tray 2-Pack, with Brush, 1U, Black, 2pcs in a Box
:
The long product name of Intellinet 19" Cable Entry Panel with Cable Tray 2-Pack, with Brush, 1U, Black, 2pcs in a Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
19" Cable Entry Panel with Cable Tray 2-Pack 2-Piece Set, 1U, with Brush Insert, Black
More>>>
Intellinet 19" Cable Entry Panel with Cable Tray 2-Pack, with Brush, 1U, Black, 2pcs in a Box:
The official description of Intellinet 19" Cable Entry Panel with Cable Tray 2-Pack, with Brush, 1U, Black, 2pcs in a Box as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
19" Cable Entry Panel with Cable Tray (2 pcs in a box) for tidy cable management
Keep the cables in your server or network cabinet clean and organized with this horizontal 19" Cable Entry Panel from Intellinet Network Solutions. The built-in brush insert protects your networking equipment from dust, and the cable tray makes it much easier to secure your cables.
Short summary description Intellinet 19" Cable Entry Panel with Cable Tray 2-Pack, with Brush, 1U, Black, 2pcs in a Box:
This short summary of the Intellinet 19" Cable Entry Panel with Cable Tray 2-Pack, with Brush, 1U, Black, 2pcs in a Box data-sheet is auto-generated and uses the product title and the first six key specs.
Intellinet 19" Cable Entry Panel with Cable Tray 2-Pack, with Brush, 1U, Black, 2pcs in a Box, Cable tray, Black, Steel, 1U, 483 mm, 9.21 cm
Long summary description Intellinet 19" Cable Entry Panel with Cable Tray 2-Pack, with Brush, 1U, Black, 2pcs in a Box:
This is an auto-generated long summary of Intellinet 19" Cable Entry Panel with Cable Tray 2-Pack, with Brush, 1U, Black, 2pcs in a Box based on the first three specs of the first five spec groups.
Intellinet 19" Cable Entry Panel with Cable Tray 2-Pack, with Brush, 1U, Black, 2pcs in a Box. Type: Cable tray, Product colour: Black, Housing material: Steel. Width: 483 mm, Depth (max): 9.21 cm, Height: 44.5 mm