Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intellinet 522144 3m Black signal cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intellinet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
522144
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
522144
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0766623522144
Category
A cable designed to carry current of less than one ampere per conductor.
signal cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intellinet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16083
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intellinet 522144 3m Black signal cable :
The short editorial description of Intellinet 522144 3m Black signal cable

N-type Male/RP-SMA Male, black
More>>>
Short summary description Intellinet 522144 3m Black signal cable:
This short summary of the Intellinet 522144 3m Black signal cable data-sheet is auto-generated and uses the product title and the first six key specs.
Intellinet 522144, 3 m, N-type M/RP-SMA M, Black
Long summary description Intellinet 522144 3m Black signal cable :

Intellinet 522144. Cable length: 3 m, Connector(s): N-type M/RP-SMA M. Colour of product: Black

This is an auto-generated long summary of Intellinet 522144 3m Black signal cable based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)