location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intellinet Transversal de cable Cat 5E SSTP 330923 - Cable Cat 5e 10 m

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intellinet Check ‘Intellinet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transversal de cable Cat 5E SSTP 330923 - Cable Cat 5e 10 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
330923
Category:
Does not fit in any category
Not Categorized Check ‘Intellinet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intellinet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Dec 2016 18:21:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intellinet Transversal de cable Cat 5E SSTP 330923 - Cable Cat 5e 10 m :
The long product name of Intellinet Transversal de cable Cat 5E SSTP 330923 - Cable Cat 5e 10 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

•Categoria 5E, 100 Mbps •Configurazione cross over per la connessione
More>>>
Short summary description Intellinet Transversal de cable Cat 5E SSTP 330923 - Cable Cat 5e 10 m:
This short summary of the Intellinet Transversal de cable Cat 5E SSTP 330923 - Cable Cat 5e 10 m data-sheet is auto-generated and uses the product title and the first six key specs.

Intellinet Transversal de cable Cat 5E SSTP 330923 - Cable Cat 5e 10 m

Long summary description Intellinet Transversal de cable Cat 5E SSTP 330923 - Cable Cat 5e 10 m:
This is an auto-generated long summary of Intellinet Transversal de cable Cat 5E SSTP 330923 - Cable Cat 5e 10 m based on the first three specs of the first five spec groups.

Intellinet Transversal de cable Cat 5E SSTP 330923 - Cable Cat 5e 10 m