location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intellinet 206464 rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intellinet Check ‘Intellinet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
206464
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
206464
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623206464 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Intellinet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intellinet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Feb 2021 11:21:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intellinet 206464 rack accessory :
The long product name of Intellinet 206464 rack accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19", 1U, black
More>>>
Intellinet 206464 rack accessory:
The official description of Intellinet 206464 rack accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Fits 19" wallmount cabinets;
- 250 mm (9.8 in.) depth;
- Supports up to 40 kg (88 lbs.);
- For 450 mm Cabinets (17.7 in.).

Short summary description Intellinet 206464 rack accessory:
This short summary of the Intellinet 206464 rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Intellinet 206464, Black, 40 kg, 48.3 cm (19"), 250 mm, 1U

Long summary description Intellinet 206464 rack accessory:
This is an auto-generated long summary of Intellinet 206464 rack accessory based on the first three specs of the first five spec groups.

Intellinet 206464. Product colour: Black, Maximum weight capacity: 40 kg. Size (imperial): 48.3 cm (19"), Depth: 250 mm. Form factor: 1U

Features
Product colour *
Black
Maximum weight capacity
40 kg
Weight & dimensions
Size (imperial)
48.3 cm (19")
Depth
250 mm
Other features
Form factor
1U