Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Interface: RF Wireless
- - Remote control proper use: Security system
- - Black
- - Press buttons
- - Buttons quantity: 3
- - Maximum range: 100 m
More>>>
Short summary description Intelbras XAC 4000 Smart remote control RF Wireless Security system Press buttons:
This short summary of the Intelbras XAC 4000 Smart remote control RF Wireless Security system Press buttons data-sheet is auto-generated and uses the product title and the first six key specs.
Intelbras XAC 4000 Smart, Security system, RF Wireless, Press buttons, Black
Long summary description Intelbras XAC 4000 Smart remote control RF Wireless Security system Press buttons:
This is an auto-generated long summary of Intelbras XAC 4000 Smart remote control RF Wireless Security system Press buttons based on the first three specs of the first five spec groups.
Intelbras XAC 4000 Smart. Remote control proper use: Security system, Interface: RF Wireless. Maximum range: 100 m. Input type: Press buttons, Buttons quantity: 3