Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel XL710-QDA1 Internal Fiber 40000Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL710-QDA1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XL710QDA1
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0675901255813 show
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 45476
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 15 Feb 2018 11:41:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel XL710-QDA1 Internal Fiber 40000Mbit/s networking card :
The short editorial description of Intel XL710-QDA1 Internal Fiber 40000Mbit/s networking card

Ethernet Converged Network Adapter XL710-QDA1
More>>>
Intel XL710-QDA1 Internal Fiber 40000Mbit/s networking card:
The official marketing text of Intel XL710-QDA1 Internal Fiber 40000Mbit/s networking card as supplied by the manufacturer

Intel® Data Direct I/O Technology is a platform technology that improves I/O data processing efficiency for data delivery and data consumption from I/O devices. With Intel DDIO, Intel® Server Adapters and controllers talk directly to the processor cache without a detour via system memory, reducing latency, increasing system I/O bandwidth, and reducing power consumption.

Flexible Port Partitioning (FPP) technology utilizes industry standard PCI SIG SR-IOV to efficiently divide your physical Ethernet device into multiple virtual devices, providing Quality of Service by ensuring each process is assigned to a Virtual Function and is provided a fair share of the bandwidth.

Virtual Machine Device Queues (VMDq) is a technology designed to offload some of the switching done in the VMM (Virtual Machine Monitor) to networking hardware specifically designed for this function. VMDq drastically reduces overhead associated with I/O switching in the VMM which greatly improves throughput and overall system performance

Short summary description Intel XL710-QDA1 Internal Fiber 40000Mbit/s networking card:
This short summary of the Intel XL710-QDA1 Internal Fiber 40000Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.

Intel XL710-QDA1, Internal, Wired, PCI-E, Fiber, 40000 Mbit/s, Black, Green

Long summary description Intel XL710-QDA1 Internal Fiber 40000Mbit/s networking card:
This is an auto-generated long summary of Intel XL710-QDA1 Internal Fiber 40000Mbit/s networking card based on the first three specs of the first five spec groups.

Intel XL710-QDA1. Internal, Connectivity technology: Wired, Host interface: PCI-E, Interface: Fiber. Data transfer rate (max): 40000 Mbit/s. Colour of product: Black, Green

Intel® Virtualization Technology (Intel® VT)
Intel® Virtualization Technology (Intel® VT)

Simplify Virtualization and Reduce Overheads
Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.

Ports & interfaces
Connectivity technology *
Wired
Internal *
The product is built in.
Yes
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI-E
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Fiber
Fiber ports quantity
The number of sockets (ports) for fibers (cables).
1
Fiber optic connector
This terminates the end of an optical fiber, and enables quicker connection and disconnection than splicing. The connectors mechanically couple and align the cores of fibers so light can pass. Better connectors lose very little light due to reflection or misalignment of the fibers. In all there have been about 100 types of optic fiber connectors produced.
QSFP+
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
40000 Mbit/s
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1p,IEEE 802.1Q,IEEE 802.3,IEEE 802.3ad
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
40000 Mbit/s
Flow control support
Yes
LAN controller
Intel XL710-AM1
VLAN tagging
Yes
Power
Power consumption
4.2 mA
Protocols
Management protocols
SNMP, RMON
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP, UDP, IP
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Green
LED indicators
Yes
PCI Card form factor
Design of the PCI Card.
Full-height (low-profile)
Product family
Intel 10 Gigabit server adapter
Product series
Intel Converged XL710
Product codename
Fortville
Performance
Number of VLANs
4096
Intel® Virtualization Technology (Intel® VT)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
VT-c
Intel Virtual Machine Device Queues (VMDq)
Yes
PCI-SIG* SR-IOV Capable
Yes
On-chip QoS and Traffic Management
Yes
Intel Flexible Port Partitioning
Yes
Storage-over-ethernet
Yes
Speed & slot width
8.0 GT/s, x 8 Lane
Intelligent Offloads
Yes
iWARP/RDMA
No
Fiber Channel over Ethernet
No
Intel Ethernet Power Management
No
Performance
Intel Data Direct I/O Technology
Yes
Ethernet adapter ARK ID
83966
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
RedHat EL Linux 6.0
Server operating systems supported
Windows Server 2008 R2,Windows Server 2012,Windows Server 2012 R2
System requirements
Recommended usage
What the product should be used for, and how it should be used (e.g. ambient temperature).
Server
Weight & dimensions
Width
The measurement or extent of something from side to side.
68.6 mm
Depth
The distance from the front to the back of something.
152.4 mm
Certificates
Certification
FCC B, UL, CE, VCCI, BSMI, CTICK, KCC
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Storage relative humidity (H-H)
35 - 90%
Technical details
Halogen free
No
Market segment
SRV
Product type
The sub-category of the product.
13
Number of QPI links
Single
Born on date
Q3'14
Bracket height
Low Profile and Full Height
Launch date
2014-10-01T00:00:00
Network interface card cable medium
Copper
Network interface card type
Server
Product brief URL
http://www.intel.com/content/www/us/en/network-adapters/converged-network-adapters/ethernet-xl710-brief.html
Product name
Intel Ethernet Converged Network Adapter XL710-QDA1
Status
Launched
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
QSFP+ Direct Attach Twin Axial Cabling up to 10m
Intel Trusted Execution Technology
No
Embedded options available
No
Message signal interrupt
No
Intel Virtualization Technology for Connectivity (VT-c)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Interface type
PCIe v3.0 (8.0 GT/s)
Storage Over Ethernet
iSCSI NFS
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
France 2 distributor(s)
Deutschland 5 distributor(s)
Österreich 1 distributor(s)
Italia 2 distributor(s)
Switzerland 2 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 3 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
Australia 5 distributor(s)
United States 1 distributor(s)
Suomi 1 distributor(s)