Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - PCI Express 3.0 Fiber
- - 10000 Mbit/s
- - Internal Chipset: XL710-AM1
Long product name Intel X710DA4FH network card Internal Fiber 10000 Mbit/s
:
Intel Ethernet Converged Network Adapter X710DA4
The long product name of Intel X710DA4FH network card Internal Fiber 10000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Ethernet Converged Network Adapter X710DA4
More>>>
Short summary description Intel X710DA4FH network card Internal Fiber 10000 Mbit/s:
This short summary of the Intel X710DA4FH network card Internal Fiber 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Intel X710DA4FH, Internal, Wired, PCI Express, Fiber, 10000 Mbit/s, Black, Green
Long summary description Intel X710DA4FH network card Internal Fiber 10000 Mbit/s:
This is an auto-generated long summary of Intel X710DA4FH network card Internal Fiber 10000 Mbit/s based on the first three specs of the first five spec groups.
Intel X710DA4FH. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 10000 Mbit/s. Product colour: Black, Green