Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Pro 2011B Adapter ENet PCI Wless 11Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 2011B Adapter ENet PCI Wless
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPCI2011B(EU)
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12553
This statistic is based on the 74646 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72914 free Open Icecat users .
Info modified on: 23 Nov 2017 13:21:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Pro 2011B Adapter ENet PCI Wless 11Mbit/s networking card :
The short editorial description of Intel Pro 2011B Adapter ENet PCI Wless 11Mbit/s networking card

Intel PRO/Wireless 2011B LAN PCI Adapter
More>>>

Intel Pro 2011B Adapter ENet PCI Wless 11Mbit/s networking card:
The official marketing text of Intel Pro 2011B Adapter ENet PCI Wless 11Mbit/s networking card as supplied by the manufacturer
Wired or wireless, every network uses adapters. An adapter provides the link between a computer and the network, and also converts data into a format that the network can use. The choice of adapter depends on the kind of device being used. A highly mobile worker may need adapters for desktop and notebook computers, as well as a handheld PC, such as a Palm or Visor. Intel wireless networking solutions can be applied to a wide variety of personal productivity devices.

The Intel PRO/Wireless 2011B LAN PCI adapter is a wireless LAN PCI solution for desktop connectivity without wires. Its attached radio module and antenna provide transparent wireless data communications with other wireless LAN devices or a wired network infrastructure.
Short summary description Intel Pro 2011B Adapter ENet PCI Wless 11Mbit/s networking card:
This short summary of the Intel Pro 2011B Adapter ENet PCI Wless 11Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Pro 2011B Adapter ENet PCI Wless, PCI, 11 Mbit/s
Long summary description Intel Pro 2011B Adapter ENet PCI Wless 11Mbit/s networking card :

Intel Pro 2011B Adapter ENet PCI Wless. Host interface: PCI. Data transfer rate (max): 11 Mbit/s

This is an auto-generated long summary of Intel Pro 2011B Adapter ENet PCI Wless 11Mbit/s networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
11 Mbit/s
Bandwidth
Bandwidth
2.4 GHz
Performance
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit WEP,40-bit WEP