Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Storage Server SSR212MC2 Rack (2U)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Storage Server SSR212MC2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSR212MC2RNA
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5591
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Storage Server SSR212MC2 Rack (2U) :
The short editorial description of Intel Storage Server SSR212MC2 Rack (2U)

Storage Server SSR212MC2R. Production SSR212MC2R unit, with North American power cord
More>>>
Intel Storage Server SSR212MC2 Rack (2U):
The official marketing text of Intel Storage Server SSR212MC2 Rack (2U) as supplied by the manufacturer

A flexible and high performance hardware platform for DAS, NAS and SAN

Build a flexible foundation for your businesses, whether it's small or enterprise. Couple the Intel Storage Server SSR212MC2 with one of a number of different industry software solutions to create an application server with internal storage (DAS) or as a dedicated network storage appliance (NAS or SAN).

Get performance and flexibility with a storage server built to support quad-core and dual-core. The SSR212MC2 is a 2u rack mount storage system that supports 12 enterprise-class Serial Attached SCSI (SAS) or high-capacity Serial ATA (SATA) HDDs. Flexible network connectivity includes Ethernet, Fibre Channel or Infiniband via add-in cards.

- Support for up to 12 hot-swappable SAS or SATA drives in a 2U form factor
- Supports Dual-core and Quad-Core Intel® Xeon® processors
- Intel® RAID Controller SRCSAS144e provides hardware support for RAID 0, 1, 10, 5, 50
- Dual 1 Gb Ethernet Network Interface Connections provide fast access to iSCSI or network attached data

Short summary description Intel Storage Server SSR212MC2 Rack (2U):
This short summary of the Intel Storage Server SSR212MC2 Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Storage Server SSR212MC2, Serial ATA, 3.5", 9 TB, Rack (2U), 20 kg, 10 - 35 °C

Long summary description Intel Storage Server SSR212MC2 Rack (2U):
This is an auto-generated long summary of Intel Storage Server SSR212MC2 Rack (2U) based on the first three specs of the first five spec groups.

Intel Storage Server SSR212MC2. Storage drive interface: Serial ATA, Storage drive size: 3.5", Maximum supported storage capacity: 9 TB. Chassis type: Rack (2U). Weight: 20 kg. Dimensions (WxDxH): 447 x 707 x 87.9 mm, Compatible operating systems: Red Hat Enterprise Linux 4.0 Microsoft Windows Storage Server 2003 Microsoft Windows Server 2003..., I/O ports: 1 x 5-pin Mini USB 1 x DB9 9-pin 1 x VGA 15-pin 2 x 10/100/1000 MB RJ-45 1 x PS2

Storage
Number of storage drives supported *
12
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA
Storage drive size *
3.5"
Maximum supported storage capacity
9 TB
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
1,5,10,50
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack (2U)
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
20 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Operating relative humidity (H-H)
0 - 90%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
447 x 707 x 87.9 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Red Hat Enterprise Linux 4.0 Microsoft Windows Storage Server 2003 Microsoft Windows Server 2003 Enterprise Edition Microsoft Windows Server 2003 Standard Edition Microsoft Windows Unified Data Storage Server 2003
I/O ports
An interface on a device to which you can connect another device.
1 x 5-pin Mini USB 1 x DB9 9-pin 1 x VGA 15-pin 2 x 10/100/1000 MB RJ-45 1 x PS2
Storage drive type
3.5” SAS / SATA, 2.5” SAS / SATA
Expansion slots
List of I/O expansion card slots; including quantity of each
12 x SCSI (SAS) / Serial ATA (SATA) 1 PCI Express (PCIe) x8, 2 PCIe x4, 1 PCI-X
Customer service details