Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel SHG2 server/workstation motherboard ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHG2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHG2
Category
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
Server/Workstation Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12114
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Intel SHG2 server/workstation motherboard ATX :
The short editorial description of Intel SHG2 server/workstation motherboard ATX

SHG2 Dual Xeon ATX
More>>>
Intel SHG2 server/workstation motherboard ATX:
The official marketing text of Intel SHG2 server/workstation motherboard ATX as supplied by the manufacturer

The Intel SHG2 provides businesses an ideal solution to the challenges of building, running, and supporting departmental and Internet-driven applications. For performance, the board supports dual Intel Xeon processors, dual-channel Ultra160 SCSI, dual integrated Intel® Server Network Connections (one Intel® PRO/100+Server Network Connection and one Intel® PRO/1000 XT Network Connection), and registered ECC DDR200/266 SDRAM. It also provides triple-peer PCI buses and three PCI-X slots supporting speed of up to 133 MHz.

Short summary description Intel SHG2 server/workstation motherboard ATX:
This short summary of the Intel SHG2 server/workstation motherboard ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Intel SHG2, Intel, DDR-SDRAM, 200,266 MHz, 12 GB, 1GB,2GB, 2.5 V

Long summary description Intel SHG2 server/workstation motherboard ATX:
This is an auto-generated long summary of Intel SHG2 server/workstation motherboard ATX based on the first three specs of the first five spec groups.

Intel SHG2. Processor manufacturer: Intel. Supported memory types: DDR-SDRAM, Supported memory clock speeds: 200,266 MHz, Maximum internal memory: 12 GB. HDD interface: Ultra-ATA/100. Ethernet interface type: Fast Ethernet. Motherboard form factor: ATX

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Number of processors supported *
The quantity of processors which can be used by the product.
1
Memory
Supported memory types *
Types of memory which can be used with the product.
DDR-SDRAM
Number of DIMM slots *
The number of places where DIMMs can be connected. A DIMM or dual in-line memory module comprises a series of dynamic random-access memory integrated circuits. These modules are mounted on a printed circuit board and designed for use in personal computers, workstations and servers. DIMMs began to replace SIMMs (single in-line memory modules) as the predominant type of memory module as Intel P5-based Pentium processors began to gain market share.
6
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
200,266 MHz
Maximum internal memory *
The maximum internal memory which is available in the product.
12 GB
Supported DIMM module capacities
1GB,2GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Memory voltage
The voltage (V) of the memory in the device.
2.5 V
Storage controllers
HDD interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
Graphics
Parallel processing technology support *
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
1
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet interface type
Fast Ethernet
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
EEPROM
BIOS memory size
64 Mbit
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
304.8 mm
Depth *
The distance from the front to the back of something.
330.2 mm
Customer service details