Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel SE7500CW2 2xXeon Socket603 E7500 SSI extended ATX server/workstation motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE7500CW2 2xXeon Socket603 E7500 SSI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE7500CW2
Category
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
server/workstation motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12799
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 28 Aug 2017 14:24:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years warranty
Long product name Intel SE7500CW2 2xXeon Socket603 E7500 SSI extended ATX server/workstation motherboard :
The short editorial description of Intel SE7500CW2 2xXeon Socket603 E7500 SSI extended ATX server/workstation motherboard

SE7500CW2 2xXeon Socket603 E7500 SSI
More>>>

Intel SE7500CW2 2xXeon Socket603 E7500 SSI extended ATX server/workstation motherboard:
The official marketing text of Intel SE7500CW2 2xXeon Socket603 E7500 SSI extended ATX server/workstation motherboard as supplied by the manufacturer
The Intel® Server Board SE7500CW2 harnesses the power of dual Intel® Xeon™ processors supporting up to 1MB L3 cache and the Intel® E7500 chipset to deliver outstanding performance for businesses seeking a cost-effective solution for diverse server applications. With its support for dual-channel ECC DDR200/266 memory and triple-peer PCI buses supporting PCI-X-enabled add-in cards, the Server Board SE7500CW2 provides the memory capacity and bandwidth essential for growing businesses. The board also provides widely compatible networking capabilities, scalable bandwidth, and redundant links available through two integrated Intel® PRO/100+ Server Network Connections.

Innovation, Performance in a High-Value Package
A foundation in the innovative Intel NetBurst® microarchitecture of the Intel Xeon processor makes the Server Board SE7500CW2 ideally suited to applications and environments requiring advanced performance at a value price point. Hyper-Threading Technology supports multithreading and multitasking to boost the efficiency of processor resources, a 400MHz system bus provides three times the bandwidth of previous Intel® server processors, and an advanced Level 1 instruction cache vastly improves the efficiency of cached instructions.

The Ideal Approach to a Customized Solution
The Intel® Server Board SE7500CW2 addresses a variety of customer needs thanks to the easy configuration options provided in the base model by dual ATA/100 IDE controllers.

A Scalable, Cost-Effective Solution
The Intel® Server Board SE7500CW2 addresses a variety of customer needs thanks to the easy configuration options provided in the base model by dual ATA/100 IDE controllers and a dual-channel ATA/100 RAID controller. For applications requiring SCSI-based storage, another product model is available with an Ultra160 SCSI adapter in the box. The Server Board SE7500CW2 also is validated with the Intel® Server Chassis SC5200 (base model only) and supported by a number of rack-optimized and general-purpose third-party reference chassis. Also available are many third-party peripherals, add-in cards, and memory options, making the Server Board SE7500CW2 a highly versatile approach to building custom applications and solutions.
Short summary description Intel SE7500CW2 2xXeon Socket603 E7500 SSI extended ATX server/workstation motherboard:
This short summary of the Intel SE7500CW2 2xXeon Socket603 E7500 SSI extended ATX server/workstation motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Intel SE7500CW2 2xXeon Socket603 E7500 SSI, Extended ATX, DDR-SDRAM, JBOD, 10 - 35 °C, -40 - 70 °C, Phoenix
Long summary description Intel SE7500CW2 2xXeon Socket603 E7500 SSI extended ATX server/workstation motherboard :

Intel SE7500CW2 2xXeon Socket603 E7500 SSI. Motherboard form factor: Extended ATX. Supported memory types: DDR-SDRAM. RAID levels: JBOD. BIOS type: Phoenix

This is an auto-generated long summary of Intel SE7500CW2 2xXeon Socket603 E7500 SSI extended ATX server/workstation motherboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Extended ATX
Memory
Supported memory types *
Types of memory which can be used with the product.
DDR-SDRAM
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Storage controllers
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
JBOD
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
Phoenix