Warranty:
3 years
Long product name Intel SC5600BASE server barebone Tower Black
:
Server Chassis SC5600BASE
The long product name of Intel SC5600BASE server barebone Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Server Chassis SC5600BASE
More>>>
Short summary description Intel SC5600BASE server barebone Tower Black:
This short summary of the Intel SC5600BASE server barebone Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.
Intel SC5600BASE, Intel, DDR2-SDRAM, 2.5,3.5", Serial Attached SCSI (SAS), Serial ATA, 4A994, Tower
Long summary description Intel SC5600BASE server barebone Tower Black:
This is an auto-generated long summary of Intel SC5600BASE server barebone Tower Black based on the first three specs of the first five spec groups.
Intel SC5600BASE. Processor family: Intel. Supported memory types: DDR2-SDRAM. Storage drive sizes supported: 2.5,3.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA. Export Control Classification Number (ECCN): 4A994. Chassis type: Tower, Product colour: Black