location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel SC5299BRPNA computer case Full Tower Black 650 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC5299BRPNA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC5299BRPNA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037017442 show
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel SC5299BRPNA computer case Full Tower Black 650 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full Tower Server
  • - 650 W
  • - Black
Warranty: 3 Years
Long product name Intel SC5299BRPNA computer case Full Tower Black 650 W :
The long product name of Intel SC5299BRPNA computer case Full Tower Black 650 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SC5299BRP Entry Server Chassis
More>>>
Short summary description Intel SC5299BRPNA computer case Full Tower Black 650 W:
This short summary of the Intel SC5299BRPNA computer case Full Tower Black 650 W data-sheet is auto-generated and uses the product title and the first six key specs.

Intel SC5299BRPNA, Full Tower, Server, Black, 650 W, 235 mm, 483 mm

Long summary description Intel SC5299BRPNA computer case Full Tower Black 650 W:
This is an auto-generated long summary of Intel SC5299BRPNA computer case Full Tower Black 650 W based on the first three specs of the first five spec groups.

Intel SC5299BRPNA. Form factor: Full Tower, Type: Server, Product colour: Black. Power supply: 650 W. Width: 235 mm, Depth: 483 mm, Height: 452 mm. Power supply type: AC, Export Control Classification Number (ECCN): 5A992C, Commodity Classification Automated Tracking System (CCATS): G135162. Launch date: Q2'06, Product codename: Pilot Point