Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Celeron BX80532RC2000B processor 2 GHz 0.128 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Celeron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX80532RC2000B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RK80532RC041128
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
00735858189118 show
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15461
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 06 Aug 2019 16:02:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Celeron BX80532RC2000B processor 2 GHz 0.128 MB L2 :
The short editorial description of Intel Celeron BX80532RC2000B processor 2 GHz 0.128 MB L2

Intel® Celeron® Processor 2.00 GHz, 128K Cache, 400 MHz FSB
More>>>
Intel Celeron BX80532RC2000B processor 2 GHz 0.128 MB L2:
The official marketing text of Intel Celeron BX80532RC2000B processor 2 GHz 0.128 MB L2 as supplied by the manufacturer

The Intel® Celeron® processor on 0.13 micron process in the 478-pin package expands Intel's processor family into the value-priced PC market segment. Celeron processors provide the value customer the capability to get onto the Internet affordably, and utilize educational programs, home-office software and productivity applications. All Celeron processors include an integrated L2 cache, and are built on Intel's advanced CMOS process technology. The Celeron processor is backed by over 30 years of Intel experience in manufacturing high-quality, reliable microprocessors.

Embedded Options Available
Embedded Options Available indicates products that offer extended purchase availability for intelligent systems and embedded solutions. Product certification and use condition applications can be found in the Production Release Qualification (PRQ) report. See your Intel representative for details.

Short summary description Intel Celeron BX80532RC2000B processor 2 GHz 0.128 MB L2:
This short summary of the Intel Celeron BX80532RC2000B processor 2 GHz 0.128 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Celeron BX80532RC2000B, Intel® Celeron®, 2 GHz, 130 nm, 400 MHz, 0.128 MB, L2

Long summary description Intel Celeron BX80532RC2000B processor 2 GHz 0.128 MB L2:
This is an auto-generated long summary of Intel Celeron BX80532RC2000B processor 2 GHz 0.128 MB L2 based on the first three specs of the first five spec groups.

Intel BX80532RC2000B, Celeron. Processor family: Intel® Celeron®, Processor frequency: 2 GHz, Processor lithography: 130 nm. Thermal Design Power (TDP): 52.8 W, Processor core voltage (AC): 1.530 V. Number of Processing Die Transistors: 55 M, Processing Die size: 131 mm², Physical Address Extension (PAE): 32 bit. Processor package size: 35 x 35 mm

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
130 nm
Processor threads *
1
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Processor cache
0.128 MB
Processor cache type
L2
CPU multiplier (bus/core ratio)
20
FSB Parity
No
Bus type
FSB
Processor codename
Northwood
Processor ARK ID
27174
Memory
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
No
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
No
Power
Thermal Design Power (TDP) *
52.8 W
Processor core voltage (AC)
1.530 V
Features
Execute Disable Bit
No
Number of Processing Die Transistors
55 M
Processing Die size
131 mm²
Embedded options available
Yes
Features
Physical Address Extension (PAE)
32 bit
Market segment
DT
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel 64
No
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Operational conditions
Tcase
68 °C
Technical details
Processor cache
128 KB
Product type
The sub-category of the product.
1
Bus bandwidth
400
Bus type units
MHz
Status
End of Life
Processor brand name
Intel Celeron
Last change
63903513
Product family
Legacy Intel Celeron Processor
Weight & dimensions
Processor package size
35 x 35 mm
Customer service details