Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Pentium 4 3.06GHz S478 FSB533 512KB Tray processor 0.512 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pentium 4 3.06GHz S478 FSB533 512KB Tray
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RK80532PE083512S
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5060
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Pentium 4 3.06GHz S478 FSB533 512KB Tray processor 0.512 MB L2 :
The short editorial description of Intel Pentium 4 3.06GHz S478 FSB533 512KB Tray processor 0.512 MB L2

Pentium 4 3.06GHz HTT 512KB S478 Tray
More>>>
Intel Pentium 4 3.06GHz S478 FSB533 512KB Tray processor 0.512 MB L2:
The official marketing text of Intel Pentium 4 3.06GHz S478 FSB533 512KB Tray processor 0.512 MB L2 as supplied by the manufacturer

The Intel® Pentium® 4 processor and Intel® Pentium® 4 processor - M for embedded computing with Intel NetBurst® microarchitecture deliver the performance you need to meet the growing demands of a new generation of leading-edge embedded products, with scalability that helps minimize your total cost of ownership. Networking, communications and storage appliances, sophisticated interactive clients, industrial automation solutions, digital security surveillance platforms, and imaging devices impose heavy application demands, and these leading-edge embedded processors provide the performance headroom you need.

Short summary description Intel Pentium 4 3.06GHz S478 FSB533 512KB Tray processor 0.512 MB L2:
This short summary of the Intel Pentium 4 3.06GHz S478 FSB533 512KB Tray processor 0.512 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Pentium 4 3.06GHz S478 FSB533 512KB Tray, Intel® Pentium® 4, 3.06 GHz, 0.512 MB, L2

Long summary description Intel Pentium 4 3.06GHz S478 FSB533 512KB Tray processor 0.512 MB L2:
This is an auto-generated long summary of Intel Pentium 4 3.06GHz S478 FSB533 512KB Tray processor 0.512 MB L2 based on the first three specs of the first five spec groups.

Intel Pentium 4 3.06GHz S478 FSB533 512KB Tray. Processor family: Intel® Pentium® 4, Processor frequency: 3.06 GHz, Processor cache: 0.512 MB

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.06 GHz
Processor
Processor cache
0.512 MB
Processor cache type
L2
Customer service details