Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Pentium BX80532PC2800D processor 2.8 GHz Box 0.512 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pentium
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX80532PC2800D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RK80532PE072512
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17489
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:30:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Pentium BX80532PC2800D processor 2.8 GHz Box 0.512 MB L2 :
The short editorial description of Intel Pentium BX80532PC2800D processor 2.8 GHz Box 0.512 MB L2

Intel® Pentium® 4 Processor 2.80 GHz, 512K Cache, 533 MHz FSB
More>>>
Intel Pentium BX80532PC2800D processor 2.8 GHz Box 0.512 MB L2:
The official marketing text of Intel Pentium BX80532PC2800D processor 2.8 GHz Box 0.512 MB L2 as supplied by the manufacturer

The Intel Pentium 4 Processor is designed to deliver performance across usages—such as image processing, video content creation, games and multimedia—where end-users can truly appreciate the performance. With a PC based on the Intel Pentium 4 Processor with HT Technology†, you get advanced performance and multitasking capabilities for today's digital home and digital office applications.

Embedded Options Available
Embedded Options Available indicates products that offer extended purchase availability for intelligent systems and embedded solutions. Product certification and use condition applications can be found in the Production Release Qualification (PRQ) report. See your Intel representative for details.

Short summary description Intel Pentium BX80532PC2800D processor 2.8 GHz Box 0.512 MB L2:
This short summary of the Intel Pentium BX80532PC2800D processor 2.8 GHz Box 0.512 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Pentium BX80532PC2800D, Intel® Pentium® 4, 2.8 GHz, Socket 478, 130 nm, 32-bit, 533 MHz

Long summary description Intel Pentium BX80532PC2800D processor 2.8 GHz Box 0.512 MB L2:
This is an auto-generated long summary of Intel Pentium BX80532PC2800D processor 2.8 GHz Box 0.512 MB L2 based on the first three specs of the first five spec groups.

Intel BX80532PC2800D, Pentium. Processor family: Intel® Pentium® 4, Processor frequency: 2.8 GHz, Processor socket: Socket 478. Thermal Design Power (TDP): 68.4 W. Number of Processing Die Transistors: 55 M, Processing Die size: 131 mm², Market segment: DT. Processor package size: 35 x 35 mm

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
130 nm
Box *
Plastic or metal shell/container for components.
Yes
Processor threads *
1
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor cache
0.512 MB
Processor cache type
L2
Stepping
C1
L2 cache speed
2.8 GHz
CPU multiplier (bus/core ratio)
21
FSB Parity
No
Bus type
FSB
Processor codename
Northwood
Processor ARK ID
27447
Power
Thermal Design Power (TDP) *
68.4 W
Features
Execute Disable Bit
No
Number of Processing Die Transistors
55 M
Processing Die size
131 mm²
Embedded options available
Yes
Market segment
DT
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel 64
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Operational conditions
Maximum operating temperature
75 °C
Tcase
70 °C
Technical details
Processor cache
512 KB
Product type
The sub-category of the product.
1
Bus bandwidth
533
Bus type units
MHz
Status
End of Life
Processor brand name
Intel Pentium
Last change
63903513
Product family
Legacy Intel Pentium Processor
Weight & dimensions
Processor package size
35 x 35 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:27:47
Uk has collected 6 expert reviews for Intel Pentium BX80532PC2800D processor 2.8 GHz Box 0.512 MB L2 and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:27:47
Nl heeft 6 proffesionele recensies verzameld voor Intel Pentium BX80532PC2800D processor 2,8 GHz Box 0,512 MB L2. Het gemiddelde van deze proffesionele recensies is 92 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
92%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:27:47
Fr a recueilli 6 avis d’experts pour Intel Pentium BX80532PC2800D processeur 2,8 GHz Boîte 0,512 Mo L2 et la note moyenne est de 92 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
92%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:27:47
De hat 6 Expertenmeinungen über Intel Pentium BX80532PC2800D Prozessor 2,8 GHz Box 0,512 MB L2 eingeholt. Das duchschnittliche Epertenrating ist 92 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
92%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:27:47
Testseek ha raccolto 6 recensioni da parte di esperti per Intel Pentium BX80532PC2800D processore 2,8 GHz Scatola 0,512 MB L2 e la valutazione media da parte degli esperti è di 92 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
92%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:27:47
Es ha coleccionado 6 opiniones de expertos para Intel Pentium BX80532PC2800D procesador 2,8 GHz Caja 0,512 MB L2 y la calificación media es 92 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
92%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:27:47
Dk har samlet 6 ekspertanmeldelser for Intel Pentium BX80532PC2800D processor 2,8 GHz Boks 0,512 MB L2 og den gennemsnitlige ekspertbedømmelse er 92 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
92%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:27:47
Se har samlat in 6 experttester för Intel Pentium BX80532PC2800D processorer 2,8 GHz Låda 0,512 MB L2 och det genomsnittliga betyget är 92 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
92%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:27:47
92%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:27:47
92%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:27:47
92%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:27:47
92%
Source Review comments Score
HEXUS.net
Updated:
2017-03-01 08:27:47
I don't know about you, but I'd wager that up until a month ago, Intel's desktop CPU engineers were taking it rather easy, content in the notion that theirs was the performance processor. The Pentium 4, in its Northwood form, had arguably taken a decisive performance...
Good Arguably the fastest desktop CPU available, Impressive overclocking ability, Its introduction will pave the way for present P4 prices to be slashed...
Bad Price, obviously, The performance delta between it and the XP series is narrowing rather quickly...
Bottom line The first aspect that I think deserves particular mention is the ease by which Intel have managed to raise the Pentium 4's clock speed. In recent times, processor speed increases have been kept to a modest 5% or so. Today we see a 2.8GHz processor replacing...
85%
tweaktown.com
Updated:
2017-03-01 08:27:47
Since this time, Intel has learned that the market wont follow what the Corporation wants, but rather what is faster and cheaper. Intel lost quite a bit of the market share when the Pentium 4 was released, and it wasnt until the P4 hit 1.8GHz and bey...
95%
pcstats.com
Updated:
2017-03-01 08:27:47
These days, if you want a top of the line system, its going to have a Pentium 4 inside.
98%
hothardware.com
Updated:
2017-03-01 08:27:47
The Pentium 4 2.8GHz Processor Intel ups the ante once again By, Dave Altavilla August 26, 2002 Strategic Marketing, most larger brand name companieshave this function rolled up into a Marketing Managers responsibilities. Otherwise, in the case of Intel a...
0%
sharkyextreme.com
Updated:
2017-03-01 08:27:47
Introduction For a little while there, it seemed as if both Intel and AMD were taking a bit of a break with their processor releases. Then along comes AMD throwing us a curve with the unexpected release of the Athlon XP 2600+. This release was surprisi...
90%
HardCOREware.net
Updated:
2017-03-01 08:27:47
A Thorn in AMDs Hide The latest round in the battle between Intel and AMD started last week when AMD launched their newest, fastest AthlonXP CPU at a speed rated at "2600+" (2.13 GHz clock speed). Along with the 2400+, the new 2600 took everyone by s...
0%
Show all
Customer service details