Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel RealPort2 EN ISDN PCMCIA int Win ISDN access device

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RealPort2 EN ISDN PCMCIA int Win
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R2IEU
Category
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN Access Devices
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5382
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 15 Apr 2019 07:21:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel RealPort2 EN ISDN PCMCIA int Win ISDN access device :
The short editorial description of Intel RealPort2 EN ISDN PCMCIA int Win ISDN access device

Xircom® RealPort2™ ISDN Adapter
More>>>
Intel RealPort2 EN ISDN PCMCIA int Win ISDN access device:
The official marketing text of Intel RealPort2 EN ISDN PCMCIA int Win ISDN access device as supplied by the manufacturer

Integrated ISDN connector eliminates the hassles of lost or forgotten cables and broken pop-out jacks. Combines both 64 Kbps B-channels to deliver high-speed 128K Internet access—three times faster than analog modem. Uses standard RJ-45 ISDN cable. Integrated design is robust and easy to use.
Use card alone or mix and match your own RealPort2™ access combination. It's easy to add new technologies as your needs change, now and in the future. Additional cards include 56K modem, wireless data access via your mobile phone, Ethernet and more.
WAN Miniport drivers provide better integration with native Windows* 95, 98, 2000 and Windows NT* 4.0 applications. RealView® software provides easy PC Card management. Includes CAPI 2.0 drivers allowing use of a wide range of standard ISDN applications. Virtual COM Port emulator allows access to standard communications software, BBS and T-Online services via standard AT commands. Plug and play installation in Windows 95, 98, and 2000. BatterySave™ advance power management saves notebook battery life. Allows Group 3 and Group 4 faxing through ISDN.
Multilingual Product Documentation

Short summary description Intel RealPort2 EN ISDN PCMCIA int Win ISDN access device:
This short summary of the Intel RealPort2 EN ISDN PCMCIA int Win ISDN access device data-sheet is auto-generated and uses the product title and the first six key specs.

Intel RealPort2 EN ISDN PCMCIA int Win, Q.931/I.451 ITU standard for ISDN call control; Q.932 ITU standard for control of ISDN..., 128 Kbit/s, HDLC Transparent, X.75, X.25, T.70, T.90, Euro File Transfer (EFT) (ISO 8208), 29.3 g, 86 x 54 x 10.51 mm, Digital Interface: RJ-45 connector Data Interface: PCMCIA Release 2.1 compliant, 68-pin connector...

Long summary description Intel RealPort2 EN ISDN PCMCIA int Win ISDN access device:
This is an auto-generated long summary of Intel RealPort2 EN ISDN PCMCIA int Win ISDN access device based on the first three specs of the first five spec groups.

Intel RealPort2 EN ISDN PCMCIA int Win. Networking features: Q.931/I.451 ITU standard for ISDN call control; Q.932 ITU standard for control of ISDN.... Modem speed: 128 Kbit/s, B-channel protocols: HDLC Transparent, X.75, X.25, T.70, T.90, Euro File Transfer (EFT) (ISO 8208). Weight: 29.3 g, Dimensions (WxDxH): 86 x 54 x 10.51 mm. I/O ports: Digital Interface: RJ-45 connector Data Interface: PCMCIA Release 2.1 compliant, 68-pin connector...

Technical details
Compatible products
Other products that can be used with this product.
Compatible with PCs implementing the PC Card (PCMCIA) standard including: Toshiba, NEC, DEC, IBM, Olivetti, AST/GRID, Compaq, DELL, EPSON, Gateway, NCR and Zenith Data Systems
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows* 95 (via VXD-driver), Windows* 98, Windows* Me, Windows NT* and Windows* 2000
Ports & interfaces
Networking features
Q.931/I.451 ITU standard for ISDN call control; Q.932 ITU standard for control of ISDN supplementary services; I.430 ITU standard for layer 1 specifications
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Digital Interface: RJ-45 connector Data Interface: PCMCIA Release 2.1 compliant, 68-pin connector ISDN Interface: S0-interface per CCITT I.430 (CTR3)U-interface per CCITT I.430 Basic Rate Interface (BRI):144 kbps (2 B-channels (64k) and 1 D-channel (16k)
Modem
Modem speed
The speed at which data is transferred by a modem.
128 Kbit/s
B-channel protocols
HDLC Transparent, X.75, X.25, T.70, T.90, Euro File Transfer (EFT) (ISO 8208)
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
29.3 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
86 x 54 x 10.51 mm
Customer service details