Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel RealPort2 F+ENet RJ45 PCCard

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RealPort2 F+ENet RJ45 PCCard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R2EEU
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6181
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel RealPort2 F+ENet RJ45 PCCard :
The short editorial description of Intel RealPort2 F+ENet RJ45 PCCard

Xircom® RealPort2™ Ethernet 10/100
More>>>
Intel RealPort2 F+ENet RJ45 PCCard:
The official marketing text of Intel RealPort2 F+ENet RJ45 PCCard as supplied by the manufacturer

Use card alone or mix and match your own RealPort2™ access combinations now and in the future. Combine with RealPort2 Ethernet, Bluetooth*, wireless Ethernet, modem and more.
Delivers high-speed 10 and 100 Mbps LAN performance. Full duplex and Advanced Look-Ahead Pipelining* increases performance. BatterySave™ advanced power management saves notebook battery life. Automatically detects 10 or 100 Mbps network speed via industry standard auto-negotiation (NWay).
Integrated LAN connector eliminates the hassles of lost or forgotten cables and broken pop-out jacks. Connects using standard RJ-45 Ethernet cable.
Plug and play installation in Windows* 95, 98, Me, 2000, and Windows* XP. LAN LEDs provide convenient status information. Supports SNMP network management. RealView® diagnostic software provides real-time NIC and connection information for easy troubleshooting.

Short summary description Intel RealPort2 F+ENet RJ45 PCCard:
This short summary of the Intel RealPort2 F+ENet RJ45 PCCard data-sheet is auto-generated and uses the product title and the first six key specs.

Intel RealPort2 F+ENet RJ45 PCCard, Wired

Long summary description Intel RealPort2 F+ENet RJ45 PCCard:
This is an auto-generated long summary of Intel RealPort2 F+ENet RJ45 PCCard based on the first three specs of the first five spec groups.

Intel RealPort2 F+ENet RJ45 PCCard. Connectivity technology: Wired

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Design
Certification
FCC Part 15, FCC Class B and CE Mark
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Novell NetWare, Microsoft Windows XP, Windows 2000, Windows NT, Windows 95/98, Windows 3.x, Microsoft LAN Manager, Artisoft LANtastic, Banyan VINES, DEC Pathworks and IBM OS/2
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19.5 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
86 x 54 x 10.5 mm
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
0.032 MB
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.1 Gbit/s
I/O ports
An interface on a device to which you can connect another device.
Ethernet Connector RJ-45
Customer service details