Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel PRO/1000 MT Dual Port Server Adapter Internal 1000Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO/1000 MT Dual Port Server Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWLA8492MTBLK5 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0735858155717
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 47356
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 15 Nov 2017 00:22:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel PRO/1000 MT Dual Port Server Adapter Internal 1000Mbit/s networking card :
The short editorial description of Intel PRO/1000 MT Dual Port Server Adapter Internal 1000Mbit/s networking card

Intel PRO/1000 MT Dual Port Server 10/100/1000 Mbps / 2 x RJ-45 / 5 Packs
More>>>

Intel PRO/1000 MT Dual Port Server Adapter Internal 1000Mbit/s networking card:
The official marketing text of Intel PRO/1000 MT Dual Port Server Adapter Internal 1000Mbit/s networking card as supplied by the manufacturer
The Intelligent Way to Connect

Conserve valuable PCI slot space in servers, eliminate server
bottlenecks and migrate existing Category-5 networks to Gigabit Ethernet easily and cost-effectively with the Intel PRO/1000 MTDual Port Server Adapter. Featuring flexible, auto-negotiating 10/100/1000 Mbps performance, the Intel PRO/1000 MTDual Port Server Adapter is
designed to automatically scale with growing networks.
Enhance server performance further by teaming the two connections
together or team with other Intel PRO Server Adapters using Intel’s
advanced server feature software to achieve multi-Gigabit scalability and redundant failover capability. Acompact form factor and swappable low-profile bracket allow this dual port Gigabit adapter to fit in even high-density, rack-mounted 1U and 2U servers. With a flexible design that fits almost any type of PCI bus, the standards-based management features and wide network operating system support help to ensure extensive compatibility with the latest server and networking environments.
Short summary description Intel PRO/1000 MT Dual Port Server Adapter Internal 1000Mbit/s networking card:
This short summary of the Intel PRO/1000 MT Dual Port Server Adapter Internal 1000Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Intel PRO/1000 MT Dual Port Server Adapter, Wired, PCI-X, 1000 Mbit/s, IEEE 802.3ab, 10/100/1000BaseT(X), 10,100,1000 Mbit/s
Long summary description Intel PRO/1000 MT Dual Port Server Adapter Internal 1000Mbit/s networking card :

Intel PRO/1000 MT Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI-X. Data transfer rate (max): 1000 Mbit/s. Networking standards: IEEE 802.3ab, Cabling technology: 10/100/1000BaseT(X), Ethernet LAN data rates: 10,100,1000 Mbit/s. Management protocols: DMI 2.0, WMI & SNMP. Internal memory: 0.128 MB

This is an auto-generated long summary of Intel PRO/1000 MT Dual Port Server Adapter Internal 1000Mbit/s networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connectivity technology *
Wired
Internal *
The product is built in.
Yes
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI-X
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.3ab
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Cabling technology
Type of cable technology performance.
10/100/1000BaseT(X)
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Maximum operating distance
The maximum distance from which you can operate the device.
100 m
Flow control support
Yes
LAN controller
Intel 82546GB
Wireless LAN features
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Protocols
Management protocols
DMI 2.0, WMI & SNMP
Design
Product family
Intel Gigabit server adapter
Product series
Intel PRO/1000 MT
Product codename
Double Barrow
Performance
Wake-on-LAN ready
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
0.128 MB
Intel Virtual Machine Device Queues (VMDq)
No
PCI-SIG* SR-IOV Capable
No
On-chip QoS and Traffic Management
No
Intel Flexible Port Partitioning
No
Performance
Intelligent Offloads
Yes
iWARP/RDMA
No
Intel Ethernet Power Management
No
Ethernet adapter ARK ID
50486
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
System requirements
Compatibility
The other products, software and hardware this product can be used with.
PC
Weight & dimensions
Width
The measurement or extent of something from side to side.
64 mm
Depth
The distance from the front to the back of something.
165 mm
Height
The measurement of the product from head to foot or from base to top.
120 mm
Certificates
Certification
FCC A, CE
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Technical details
Halogen free
No
Product type
The sub-category of the product.
13
Status
End of Interactive Support
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
Category-5 up to 100m
Power requirements
1A, +5VDC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows* Server 2003 & 2000 Microsoft Windows* XP Microsoft Windows NT* 4.0 Linux* 2.4.x ~ FreeBSD 4.x ~ NovellNetware*4.11,4.2, 5.0,5.1,6.0 SunSoft Solaris*7,8 UnixWare* 7.x, OpenUNIX 8 (ddi8) SCO5*
Networking features
10BASE-T, 100BASE-TX, 1000BASE-T
Intel Virtualization Technology for Connectivity (VT-c)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Interface type
PCI-X
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)