Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel PRO 1000XT Svr Adapter G+FENet PCI RJ45

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO 1000XT Svr Adapter G+FENet PCI RJ45
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWLA8490XT
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9182
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 23 Nov 2017 13:21:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name Intel PRO 1000XT Svr Adapter G+FENet PCI RJ45 :
The short editorial description of Intel PRO 1000XT Svr Adapter G+FENet PCI RJ45

Intel PRO/1000 XT Server Adapter - Network adapter
More>>>
Intel PRO 1000XT Svr Adapter G+FENet PCI RJ45:
The official marketing text of Intel PRO 1000XT Svr Adapter G+FENet PCI RJ45 as supplied by the manufacturer

Today, with more than 85% of desktops running at 100Mbps, virtually every server needs at least one Gigabit connection. Designed to help alleviate bottlenecks wherever you need extra bandwidth, the Intel PRO/1000 XT Server Adapter can also be installed now to accommodate future growth. Intel server adapters are designed to sense when the infrastructure has been upgraded and automatically begin running at Gigabit speeds. This easy-to-scale network bandwidth uses standard cabling so the additional expense of installing new wire is not required.

The architecture of the Intel PRO/1000 XT Server Adapter is designed to deliver both high performance and PCI/PCI-X bus efficiency. With the latest bus standard, PCI-X, it is now possible to scale bandwidths of up to 8Gbps. The Intel PRO/1000 XT Server Adapter helps maximize your ability to use this extra bandwidth by automatically sensing the capabilities of the connected server and running at the highest speed possible. It also helps increase bus performance by caching up to 64 packet descriptors in a single burst for increased efficiency.

Short summary description Intel PRO 1000XT Svr Adapter G+FENet PCI RJ45:
This short summary of the Intel PRO 1000XT Svr Adapter G+FENet PCI RJ45 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel PRO 1000XT Svr Adapter G+FENet PCI RJ45, PCI

Long summary description Intel PRO 1000XT Svr Adapter G+FENet PCI RJ45:
This is an auto-generated long summary of Intel PRO 1000XT Svr Adapter G+FENet PCI RJ45 based on the first three specs of the first five spec groups.

Intel PRO 1000XT Svr Adapter G+FENet PCI RJ45. Host interface: PCI

Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Operational conditions
Operating relative humidity (H-H)
0 - 85%
Other features
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
0.0625 MB
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
1 Gbit/s
Customer service details