Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel PRO/1000 MT Server Adapter networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO/1000 MT Server Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWLA8390MTBLK20
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7555
This statistic is based on the 74560 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72839 free Open Icecat users .
Info modified on: 21 Aug 2017 04:10:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty
90-day Money-back Guarantee
(U.S. and Canada only)
Long product name Intel PRO/1000 MT Server Adapter networking card :
The short editorial description of Intel PRO/1000 MT Server Adapter networking card

Intel® PRO/1000 MT Server Adapter
More>>>

Intel PRO/1000 MT Server Adapter networking card:
The official marketing text of Intel PRO/1000 MT Server Adapter networking card as supplied by the manufacturer
Support for open source NOSs.
Intel® SingleDriver™ technology.
Backward Compatibility with previous generations of Intel® PRO/1000 Network Adapters.
Supports 64- or 32-bit PCI-X 1.0 or PCI 2.2 buses.
Remote Management Support (WfM, RIS, SNMP/DMI).
IEEE 802.3ab Compatibility.
Intel® 82546EM Gigabit Controller.
Full-height and low-profile, screw-on brackets included with each adapter.
Interrupt Moderation.
Advanced Cable Diagnostics.
Large Send Off-load/TCP Segmentation Off-load.
Expanded Advanced Server Features.
Gigabit speeds on Category-5 cable networks.
Compatible with Fast Ethernet.
Auto-sensing, self-configuring 10/100/1000 Mbps performance.
20 packs.
Short summary description Intel PRO/1000 MT Server Adapter networking card:
This short summary of the Intel PRO/1000 MT Server Adapter networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Intel PRO/1000 MT Server Adapter, Wired, 10,100,1000Mbps, 1 Gbit/s, DMI 2.0 Support, WMI and SNMP-manageable, FCC A, CE, 0 - 55 °C
Long summary description Intel PRO/1000 MT Server Adapter networking card :

Intel PRO/1000 MT Server Adapter. Connectivity technology: Wired. Supported data transfer rates: 10,100,1000Mbps, Data transfer rate: 1 Gbit/s. Management protocols: DMI 2.0 Support, WMI and SNMP-manageable. Certification: FCC A, CE. Cable type: RJ45, Power requirements: 1A at +5VDC, Network architecture: 10BASE-T, 100BASE-TX, 1000BASE-T

This is an auto-generated long summary of Intel PRO/1000 MT Server Adapter networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connectivity technology *
Wired
I/O ports
An interface on a device to which you can connect another device.
RJ-45
Bandwidth
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10,100,1000Mbps
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
1 Gbit/s
Protocols
Management protocols
DMI 2.0 Support, WMI and SNMP-manageable
Certificates
Certification
FCC A, CE
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
RJ45
Power requirements
1A at +5VDC
Network architecture
10BASE-T, 100BASE-TX, 1000BASE-T
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
64 x 165
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, and XP, Windows NT 4.0, Novell NetWare 4.11, 4.2, & 5.0, 5.1, 6.0, SunSoft Solaris 7, 8, UnixWare 7.x and OpenUNIX 8 (ddi8), Linux 2.2.5 or Later, FreeBSD (latest kernel)