Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel PRO 1000MT ENet PCI RJ45 networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO 1000MT ENet PCI RJ45
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWLA8390MT
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13644
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name Intel PRO 1000MT ENet PCI RJ45 networking card :
The short editorial description of Intel PRO 1000MT ENet PCI RJ45 networking card

Intel PRO/1000 MT Desktop Adapter
More>>>

Intel PRO 1000MT ENet PCI RJ45 networking card:
The official marketing text of Intel PRO 1000MT ENet PCI RJ45 networking card as supplied by the manufacturer
Now you can benefit from the Intel PRO/1000 MT Desktop Adapters that maximize system performance and increase end-user productivity for mainstream PCs. Next-generation desktops will feature high-bandwidth applications encompassing voice, data, streaming video, video conferencing, and long distance storage area networks that will be hindered by Fast Ethernet technology. Fortunately, most copper networks are running over standard Category-5 cable that supports Gigabit speeds, allowing desktops to realize the full potential of these high-bandwidth applications.
Short summary description Intel PRO 1000MT ENet PCI RJ45 networking card:
This short summary of the Intel PRO 1000MT ENet PCI RJ45 networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Intel PRO 1000MT ENet PCI RJ45, PCI
Long summary description Intel PRO 1000MT ENet PCI RJ45 networking card :

Intel PRO 1000MT ENet PCI RJ45. Host interface: PCI

This is an auto-generated long summary of Intel PRO 1000MT ENet PCI RJ45 networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Bandwidth
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
1 Gbit/s
Performance
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
0.0625 MB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Operating relative humidity (H-H)
0 - 85%