Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel PILA8472C3 networking card

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PILA8472C3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PILA8472C3
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
00735858141529 show
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21880
This statistic is based on the 85930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83968 free Open Icecat users.
Info modified on: 16 Sep 2019 03:31:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty
90-day Money-back Guarantee(U.S. and Canada only)
Long product name Intel PILA8472C3 networking card :
The short editorial description of Intel PILA8472C3 networking card

Intel PRO 100 S Dual Port Server Adapter (10 100Mb)
More>>>
Intel PILA8472C3 networking card:
The official marketing text of Intel PILA8472C3 networking card as supplied by the manufacturer

High Performance LAN Security. Open Platform for Security (OPSEC) Certified. Adapter offloads IPSec encryption/decryption from PC, conserving CPU resources for greater network performance. Intel® 82550 Fast Ethernet Controller with Integrated Encryption Co-processor. Windows 2000 Optimization, IPSec Support. Adds IPSec functionality to Windows NT and Windows 98 systems. 3DES (168bit) Encryption 3. Wired for Management (WfM) 2.0 Enabled. Wake on LAN and Desktop Management Interface (DMI) 2.0. Pre-installed Intel® Boot Agent. ACPI Compliant. Standards-based Networking. Intel® SingleDriver™ Technology. Supports All Major OSs and NOSs.

Short summary description Intel PILA8472C3 networking card:
This short summary of the Intel PILA8472C3 networking card data-sheet is auto-generated and uses the product title and the first six key specs.

Intel PILA8472C3, Wired

Long summary description Intel PILA8472C3 networking card:
This is an auto-generated long summary of Intel PILA8472C3 networking card based on the first three specs of the first five spec groups.

Intel PILA8472C3. Connectivity technology: Wired

Ports & interfaces
Connectivity technology *
Wired
Networking
Management protocols
DMI 2.0 Support, WMI and SNMP-manageable
Design
Certification
FCC B, CE
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Technical details
Harmonized System (HS) code
8517620090
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 95/98/2000/NT 4.0, Novell NetWare 3.x, 4.11, 4.2 & 5.x, SunSoft Solaris 2.6, 7.0, SCO UnixWare 2.1.2, 2.1.3, 7, Linux 2.2.5 or later
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
RJ-45
Power requirements
1.3A @+5VDC
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10 & 100 Mbps
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.1 Gbit/s
Other features
Low halogen options available
No
Interface type
PCI
Halogen free
No
Market segment
SRV
Product type
The sub-category of the product.
Network Interface Card
Number of QPI links
Dual
Ethernet adapter ARK ID
50463
Cabling type
Category-5 up to 100m
I/O ports
An interface on a device to which you can connect another device.
2 x RJ-45
Born on date
Q2'02
Bracket height
Full Height
Launch date
Q2'02
Network interface card cable medium
Copper
Network interface card type
Server
Product name
Intel PRO/100 S Dual Port Server Adapter
Status
Discontinued
Last change
63903513
Product family
Intel PRO/100 server adapter
Product series
Intel PRO/100 S
Product codename
Gainesville
Country Distributor
Österreich 1 distributor(s)
Customer service details