Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel T5500 processor 1.66 GHz Box 2 MB L3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T5500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE80537GF0282M
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6082
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 09 Sep 2019 03:35:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel T5500 processor 1.66 GHz Box 2 MB L3 :
The short editorial description of Intel T5500 processor 1.66 GHz Box 2 MB L3

Intel® Core™2 Duo Processor T5500 (2M Cache, 1.66 GHz, 667 MHz FSB)
More>>>
Intel T5500 processor 1.66 GHz Box 2 MB L3:
The official marketing text of Intel T5500 processor 1.66 GHz Box 2 MB L3 as supplied by the manufacturer

The Intel Core 2 Duo processor is Intel's second-generation mobile dual-core processor designed to deliver breakthrough performance and great power savings. With Intel Centrino Duo mobile technology-based laptop with the new Intel Core 2 Duo processor you can enjoy a greater than 20% performance increase when doing processor-intensive tasks like multitasking, compared to previous-generation laptops. At the same time, the Intel Core 2 Duo processor is tuned for power savings, making it a key ingredient in the latest Intel Centrino Duo mobile technology-based notebooks.

Short summary description Intel T5500 processor 1.66 GHz Box 2 MB L3:
This short summary of the Intel T5500 processor 1.66 GHz Box 2 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel T5500, Intel® Core™ Duo, 1.66 GHz, Socket M (mPGA478MT), 65 nm, T5500, 64-bit

Long summary description Intel T5500 processor 1.66 GHz Box 2 MB L3:
This is an auto-generated long summary of Intel T5500 processor 1.66 GHz Box 2 MB L3 based on the first three specs of the first five spec groups.

Intel T5500. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz, Processor socket: Socket M (mPGA478MT). Thermal Design Power (TDP): 34 W. Number of Processing Die Transistors: 291 M, Processing Die size: 143 mm², Market segment: MBL. Processor package size: 35 x 35 mm

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket M (mPGA478MT)
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Box *
Plastic or metal shell/container for components.
Yes
Processor model *
The model number for the processor in a computer.
T5500
Processor threads *
2
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor series
Intel Core 2 Duo T5000 series
Processor cache
2 MB
Processor cache type
L3
Stepping
L2
CPU multiplier (bus/core ratio)
10
FSB Parity
No
Bus type
FSB
Processor codename
Merom
Processor ARK ID
27253
Power
Thermal Design Power (TDP) *
34 W
Features
Execute Disable Bit
Yes
Idle States
No
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Embedded options available
No
Market segment
MBL
Features
Harmonized System (HS) code
8542310001
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Operational conditions
Tjunction
100 °C
Technical details
Processor cache
2048 KB
Product type
The sub-category of the product.
Processor
Bus bandwidth
667
Bus type units
MHz
Status
Discontinued
Processor brand name
Intel Core2 Duo
Last change
63903513
Product family
Legacy Intel Core2 Processor
Bus speed
667 MHz
Weight & dimensions
Processor package size
35 x 35 mm
Customer service details