Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Desktop Board D915PCY S775 I915P 10P motherboard LGA 775 (Socket T) ATX Intel® 915P Express

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Board D915PCY S775 I915P 10P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD915PCYLPAK10
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIntel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8172
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Desktop Board D915PCY S775 I915P 10P motherboard LGA 775 (Socket T) ATX Intel® 915P Express :
The short editorial description of Intel Desktop Board D915PCY S775 I915P 10P motherboard LGA 775 (Socket T) ATX Intel® 915P Express

KD915PCYLPAK10 S775 I915P FSB800 4PCI 2PCIE DDR2 10 pack, Serial ATA, Intel® 10/100 LAN, Intel® High Definition Audio
More>>>
Intel Desktop Board D915PCY S775 I915P 10P motherboard LGA 775 (Socket T) ATX Intel® 915P Express:
The official marketing text of Intel Desktop Board D915PCY S775 I915P 10P motherboard LGA 775 (Socket T) ATX Intel® 915P Express as supplied by the manufacturer

Intel® Desktop Board D915PCY supports Intel® Pentium 4 processors (including processors with Intel® EM64T†), Intel® Celeron® D processors, and features PCI Express* x16, DDR2 533/400 memory, and Intel® High Definition Audio to provide a scalable, flexible solution for the home or office.

Short summary description Intel Desktop Board D915PCY S775 I915P 10P motherboard LGA 775 (Socket T) ATX Intel® 915P Express:
This short summary of the Intel Desktop Board D915PCY S775 I915P 10P motherboard LGA 775 (Socket T) ATX Intel® 915P Express data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Desktop Board D915PCY S775 I915P 10P, LGA 775 (Socket T), 4 GB, Intel 10/100 LAN, ATX, Intel® 915P Express, ATX

Long summary description Intel Desktop Board D915PCY S775 I915P 10P motherboard LGA 775 (Socket T) ATX Intel® 915P Express:
This is an auto-generated long summary of Intel Desktop Board D915PCY S775 I915P 10P motherboard LGA 775 (Socket T) ATX Intel® 915P Express based on the first three specs of the first five spec groups.

Intel Desktop Board D915PCY S775 I915P 10P. Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: Intel 10/100 LAN. Motherboard form factor: ATX, Motherboard chipset: Intel® 915P Express, Power source type: ATX. Dimensions (WxDxH): 304.80 x 243.84, Audio output: Realtek ALC860 audio codec.

Processor
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Memory
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Network
Networking features
Intel 10/100 LAN
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 915P Express
Power source type
What the power source is.
ATX
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
304.80 x 243.84
Audio output
The type of audio output that the device produces, and the connector(s).
Realtek ALC860 audio codec.
I/O ports
An interface on a device to which you can connect another device.
8 USB 2.0 ports 1 serial port 1 parallel port 4 Serial ATA interfaces 1 Parallel ATA IDE interface with UDMA 33, ATA-66/100 support 1 diskette drive interface PS/2* keyboard and mouse ports
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
4 PCI 2 PCI Express* x1 1 PCI Express* x16
Customer service details