Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel D915GEV LGA775 ATX motherboard LGA 775 (Socket T)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D915GEV LGA775 ATX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD915GEVPAK10
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIntel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13373
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year limited warranty
Long product name Intel D915GEV LGA775 ATX motherboard LGA 775 (Socket T) :
The short editorial description of Intel D915GEV LGA775 ATX motherboard LGA 775 (Socket T)

D915GEV LGA775 ATX DDR2 10Pk
More>>>
Intel D915GEV LGA775 ATX motherboard LGA 775 (Socket T):
The official marketing text of Intel D915GEV LGA775 ATX motherboard LGA 775 (Socket T) as supplied by the manufacturer

Intel® Desktop Board D915GEV can help revolutionize your digital life with support for Intel® Pentium 4 processors, Intel® Celeron® D processors, Intel® Graphics Media Accelerator 900, PCI Express graphics, DDR2 533/400 memory, and Intel® High Definition Audio.

Short summary description Intel D915GEV LGA775 ATX motherboard LGA 775 (Socket T):
This short summary of the Intel D915GEV LGA775 ATX motherboard LGA 775 (Socket T) data-sheet is auto-generated and uses the product title and the first six key specs.

Intel D915GEV LGA775 ATX, LGA 775 (Socket T), Ethernet/Fast Ethernet, ATX, ATX, LPC Bus I/O controller, Intel High Definition Audio subsystem

Long summary description Intel D915GEV LGA775 ATX motherboard LGA 775 (Socket T):
This is an auto-generated long summary of Intel D915GEV LGA775 ATX motherboard LGA 775 (Socket T) based on the first three specs of the first five spec groups.

Intel D915GEV LGA775 ATX. Processor socket: LGA 775 (Socket T). Networking features: Ethernet/Fast Ethernet. Motherboard form factor: ATX, Power source type: ATX. Controller interface type: LPC Bus I/O controller, Audio output: Intel High Definition Audio subsystem. Expansion slots: 4 x PCI Conventional 2 x PCI Express x1 1 x PCI Express x16

Processor
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Network
Networking features
Ethernet/Fast Ethernet
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Power source type
What the power source is.
ATX
Other features
Controller interface type
LPC Bus I/O controller
Audio output
The type of audio output that the device produces, and the connector(s).
Intel High Definition Audio subsystem
I/O ports
An interface on a device to which you can connect another device.
8 x USB 2.0 ports 1 x serial port 1 x parallel port 4 x Serial ATA interfaces 1 x Parallel ATA IDE (UDMA 33, ATA-66/100) 1 x diskette drive interface 2 x PS/2
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
4 x PCI Conventional 2 x PCI Express x1 1 x PCI Express x16
Customer service details