Long product name Intel AUGSBURG S775 I915G 10PK LGA 775 (Socket T) micro ATX
:
AUGSBURG S775 I915G 10PK LAN FSB800 2PCI 1PCIE DDR SATA IN (P4)
The long product name of Intel AUGSBURG S775 I915G 10PK LGA 775 (Socket T) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
AUGSBURG S775 I915G 10PK LAN FSB800 2PCI 1PCIE DDR SATA IN (P4)
More>>>
Short summary description Intel AUGSBURG S775 I915G 10PK LGA 775 (Socket T) micro ATX:
This short summary of the Intel AUGSBURG S775 I915G 10PK LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.
Intel AUGSBURG S775 I915G 10PK, Intel, LGA 775 (Socket T), Ethernet/Fast Ethernet, micro ATX, ATX, LPC Bus I/O
Long summary description Intel AUGSBURG S775 I915G 10PK LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of Intel AUGSBURG S775 I915G 10PK LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.
Intel AUGSBURG S775 I915G 10PK. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Networking features: Ethernet/Fast Ethernet. Motherboard form factor: micro ATX, Power source type: ATX. Controller interface type: LPC Bus I/O, Audio output: Intel High Definition Audio subsystem. Expansion slots: 2 x PCI Conventional 1 x PCI Express x1 1 x PCI Express x16