Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel X6800 processor 2.93 GHz Box 4 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X6800
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HH80557PH0774M
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
00735858189224 show
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9656
This statistic is based on the 85066 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83107 free Open Icecat users.
Info modified on: 09 Sep 2019 03:37:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel X6800 processor 2.93 GHz Box 4 MB L2 :
The short editorial description of Intel X6800 processor 2.93 GHz Box 4 MB L2

Intel® Core™2 Extreme Processor X6800 (4M Cache, 2.93 GHz, 1066 MHz FSB)
More>>>
Intel X6800 processor 2.93 GHz Box 4 MB L2:
The official marketing text of Intel X6800 processor 2.93 GHz Box 4 MB L2 as supplied by the manufacturer

The Intel® Core™2 Extreme processor X6800 and Intel® Core™2 Duo desktop processor E6000 and E4000 sequences combine the performance of the previous generation of desktop products with the power efficiencies of a low-power microarchitecture to enable smaller, quieter systems. These processors are 64-bit processors that maintain compatibility with IA-32 software.

The processors support several Advanced Technologies including the Execute Disable Bit, Intel® 64 Architecture, and Enhanced Intel SpeedStep® Technology. In addition, the Intel Core™2 Duo desktop processor E6000 Sequence and Intel Core™2 Extreme processor X6800 support Intel® Virtualization Technology (Intel VT).

Short summary description Intel X6800 processor 2.93 GHz Box 4 MB L2:
This short summary of the Intel X6800 processor 2.93 GHz Box 4 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel X6800, Intel® Core™ 2 Extreme, 2.93 GHz, LGA 775 (Socket T), 65 nm, 1066 MHz, Intel Core 2 Extreme X6000 series

Long summary description Intel X6800 processor 2.93 GHz Box 4 MB L2:
This is an auto-generated long summary of Intel X6800 processor 2.93 GHz Box 4 MB L2 based on the first three specs of the first five spec groups.

Intel X6800. Processor family: Intel® Core™ 2 Extreme, Processor frequency: 2.93 GHz, Processor socket: LGA 775 (Socket T). Thermal Design Power (TDP): 75 W. Number of Processing Die Transistors: 291 M, Processing Die size: 143 mm², Market segment: DT. Processor package size: 37.5 x 37.5 mm

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ 2 Extreme
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.93 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Box *
Plastic or metal shell/container for components.
Yes
Processor threads *
2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1066 MHz
Processor series
Intel Core 2 Extreme X6000 series
Processor cache
4 MB
Processor cache type
L2
Stepping
B2
L2 cache speed
2.93 GHz
CPU multiplier (bus/core ratio)
11
FSB Parity
No
Bus type
FSB
Processor codename
Conroe
Processor ARK ID
27258
Power
Thermal Design Power (TDP) *
75 W
Features
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Embedded options available
No
Market segment
DT
Harmonized System (HS) code
8542310001
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Operational conditions
Tcase
60.4 °C
Technical details
Processor cache
4096 KB
Product type
The sub-category of the product.
Processor
Bus bandwidth
1066
Bus type units
MHz
Launch date
Q3'06
Status
Discontinued
Processor brand name
Intel Core2 Extreme
Last change
63903513
Product family
Legacy Intel Core2 Processor
Bus speed
1066 MHz
Weight & dimensions
Processor package size
37.5 x 37.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 18:08:54
Testseek has collected 31 expert reviews for Intel X6800 processor 2.93 GHz Box 4 MB L2 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2011-07-31 18:07:01
Six months ago, Intel blew our socks off with its new Core 2 Duo processors. So what is the standard bearer of the range doing languishing near the bottom of the table? The answer is simple and it has to do with that old chestnut, value. At standard cl...
Good Unlocked CPU multiplier...
Bad It costs far too much...
Bottom line Six months ago, Intel blew our socks off with its new Core 2 Duo processors. So what is the standard bearer of the range doing languishing near the bottom of the table? The answer is simple and it has to do with that old chestnut, value. At standard cl...
60%
techradar.com
Updated:
2011-07-31 18:07:24
Brand new chip. Same old problem.After spending some face time with Intels Core 2 Duo processor, we couldnt have come away more impressed. Core 2 Duo slapped the opposition around in every way that matters, including performance, operating temperatur...
Good The fastest desktop processor ever made...
Bad The price is just too high, Limited overclocking potential...
Bottom line Brand new chip. Same old problem.After spending some face time with Intels Core 2 Duo processor, we couldnt have come away more impressed. Core 2 Duo slapped the opposition around in every way that matters, including performance, operating temperatur...
80%
tomshardware.co.uk
Updated:
2011-07-31 18:08:31
Two weeks from now, Intel will release its all-new Core 2 Duo processor. The technical details were made available to the public in March 2006, and first benchmarks made clear that Intel is not joking: Core 2 Duo shall become the undisputed leader in...
0%
goodgearguide.com.au
Updated:
2011-11-07 18:12:28
Core 2 Extreme CPUs are aimed at the high-end of the personal computing market. They are a suitable fit for expensive gaming PCs and are great for video editing rigs and for those of you who use design applications and want to build an entry-level work...
Good Quad core...
Bad Extremely expensive The Final Word Core 2 Extreme CPUs are aimed at the high-end of the personal computing market. They are a suitable fit for expensive gaming PCs and are great for video editing rigs and for those of you who use design applications an...
Bottom line Core 2 Extreme CPUs are aimed at the high-end of the personal computing market. They are a suitable fit for expensive gaming PCs and are great for video editing rigs and for those of you who use design applications and want to build an entry-level work...
70%
tweaktown.com
Updated:
2014-04-10 02:03:46
Could it finally be Intel’s day to shine?For over 6 years now, Intel has put all of its research and money behind its Pentium line of CPU’s and until the last 3 yeas, it has been an up and down ride taking on the new CPU giant AMD, who’s...
Bottom line Intel has finally stepped away from Netburst and its about time too. In the beginning it was clear that Pentium 4’s architecture wasn’t going to be the ultimate in CPU technology - if a 1.3GHz clocked Pentium 3 could beat it in 90% of benchmar...
0%
impulsegamer.com
Updated:
2014-04-10 02:03:47
Andrew B9.5The battle between Intel and AMD really heats up with the latest offering from Intel, the Intel Core 2 Extreme Processor X6800 and Intel Core 2 Duo Processor E6700 that is truly the next generation of 64-bit computing. With the X6800 aimed...
Bottom line In conclusion, the Intel Core 2 Extreme X6800 and Core Duo E6700 are definitely leaders in the field of CPUs with high performance, low power consumption and backward compatibility with the 775 motherboards. Unfortunately for now, the price of both CP...
95%
clubic.com
Updated:
2014-02-20 01:07:56
Parmi les sujets que nous réclament à corps et à cris nos lecteurs depuis des années, il y a la réalisation d'un large comparatif de processeurs. Souvent lorsque nous nous intéressons à un nouveau modèle de processeur, nous le comparons à la génération...
0%
presence-pc.com
Updated:
2015-02-14 01:34:39
Véritable cerveau de l’ordinateur, le processeur se doit d’être choisi avec le plus grand soin. En effet, si le nombre de fabricants de processeurs x86 grand public s’est réduit comme une peau de chagrin au fil des ans, la quantité de modèles différent...
0%
Chip.de
Updated:
2011-07-31 18:08:45
Das Warten hat ein Ende: Ab 27. Juli steht der Pentium-Nachfolger "Core 2 Duo" in den Läden. Intel hat die Erwartungen ordentlich geschürt, von sagenhaften Leistungssteigerungen war die Rede. Wir hatten die neuen Doppelkern-Prozessoren im Labor und ver...
0%
hardinfo.dk
Updated:
2011-07-31 18:07:47
Intel Core Duo 2 Extreme / Conroe E6800 Extreme (2.93GHz) Computex Taipei 2006 har bragt mange interessante nyheder og produkter. Men toppen af isbjerget var da vi fik eksklusiv mulighed for, at teste Intel Core 2 Duo x6800 Extreme i samarbejde med Twe...
Bottom line Intel Core 2 Duo - kodenavn Conroe er uden tvivl en af de senere års mest ventede desktop processor. Intel har igennem det sidste par år måtte sande, at AMD har formået at distancere dem på ydelse og endda vinde markedsandele. Markedsandele i den mest...
0%
hwt.dk
Updated:
2011-07-31 18:08:21
”Nu er den her” fristes man til at sige. Efter 5½ år på banen er Pentium 4 arkitekturen sendt på pension, og næste generation af desktop cpu’er fra Intel står klar under navnet Core 2 Duo. Vi har tidligere på året testet lillebror Core D...
Bottom line Innovation / Teknologi - Intel har taget de bedste features fra deres eksisterende cpu’er og samlet dem i én chip. Strømbesparende funktioner fra den mobile verden , Pentium M kernen har fået en kraftig overhaling og er blevet til to kerner med hele...
73%
tweaknews.net
Updated:
2011-07-31 18:06:57
To be honest, the one thing that is hanging the processor is its price-point. Sure it is a relatively fast processor, but with Intel slashing prices on their quad-core options, why would anyone even consider the X6800. The QX6700 which is the same pri...
Good Fastest Dual Core Available from Intel, Rock Stable, Availability...
Bad Expensive when faster QuadCores are the same price.
Bottom line To be honest, the one thing that is hanging the processor is its price-point. Sure it is a relatively fast processor, but with Intel slashing prices on their quad-core options, why would anyone even consider the X6800. The QX6700 which is the same pr...
0%
ixbtlabs.com
Updated:
2011-07-31 18:07:05
It may be the last article in the series of materials devoted to analyzing various platforms in SPEC CPU2000, because SPEC announced a new long-awaited . Nevertheless, it still has a right to exist and it will be devoted to a top processor, recently pr...
0%
viperlair.com
Updated:
2011-07-31 18:07:10
Intels top dog shows up in our labs and makes a mess out of our benchmarks. What will the results show once we clean things up?...
Bottom line We did not run into any surprises today as we fully expected the Intel X6800 Core 2 Extreme to destroy the Intel 840 XE in our benchmarks today. Were aware that AMDs latest or even a more recent Extreme Edition would have made the fight a little clo...
0%
Computerpoweruser.com
Updated:
2011-07-31 18:07:20
Core 2 Extreme X6800 $999 Intel www.intel.com 4 CPU’s Intel’s new Core 2 Duo platform marks a major shift in the company’s strategy. Not only is the Pentium name gone, but so is Intel’s power-hungry NetBurst architecture. At the sa...
0%
HardCOREware.net
Updated:
2011-07-31 18:07:38
Back with a Vengeance Intels launch of the Core 2 Duo has come and gone, and now, for the most part, the entire range of speeds are available in stores (the 4 big ones of course - Newegg, mWave, ZZF, and TigerDirect). Availability still seems a bit sc...
0%
hardwareheaven.com
Updated:
2011-07-31 18:07:52
Intel have handled this product launch differently because as well as the usual splattering of marketing mumbo jumbo there has been an uncharacteristic level of access to an unreleased product. The first major example of this was back in May when we we...
0%
ixbtlabs.com
Updated:
2011-07-31 18:07:57
"2x..." means "per each core"** ? in AMD processors its frequency of the memory controller bus*** ? its measured differently in Intel and AMD processors, so a direct comparison is not correct...
0%
hardwareanalysis.com
Updated:
2011-07-31 18:08:06
It has been out of character for Intel to comment on the performance of unreleased products, let alone make their prospective customers privy to what’s in store by disclosing pre-release benchmarks. Nevertheless they did just that with Conroe, the c...
0%
pcper.com
Updated:
2011-07-31 18:08:11
The wait is nearly over. If you are reading this, then the NDA on the Conroe processor (known throughout the world now as the Intel Core 2 Duo) has lifted and the world is on fire with performance numbers and evaluations. Even though we have had Con...
Bottom line Conroe is here and its exactly as Intel promised; great performance, low power consumption and wide range of prices for different performance levels. There is a new king on the enthusiast block and AMD wont have an answer until at least the end of...
0%
sharkyextreme.com
Updated:
2011-07-31 18:08:16
The processor war between AMD and Intel has turned into a rout lately, and a stream of impressive Athlon 64 FX and X2 dual core models has helped keep it that way. There was really no true performance battle, as AMD held a significant lead in virtuall...
Good Fastest Desktop Processor, Low Power...
Bad Expensive, No HT or Other "Extreme" Extras, LGA775 Heatsinkfan Design...
Bottom line The launch of the Core 2 processor line has hit the market with a bang, and offers up an incredible combination of performance and value, coupled with low heat and power specifications. These processors are so good, that its difficult to highlight an...
90%
crn.com
Updated:
2011-07-31 18:08:35
The sleeping giant of Intel has now arisen. After years, the chip giant is set to reclaim the desktop performance crown from crosstown rival Advanced Micro Devices with the launch of Conroe, its much-anticipated next-generation processor. In a head-to-...
0%
hardwareunboxed.com
Updated:
2011-07-31 18:08:40
Today is the day many of us have been anticipating for a long time now, today is the day that Intel finally officially announce their all new processor series. Largely known as the Conroe there are three variations of this processor, though all are des...
Bottom line Where do you start with products such as the Intel Core 2 Duo E6700 and Core 2 Extreme X6800? First off may I just say that when I began testing these dual-core 4MB L2 Cache processors expectations where high, very high. For probably the first time I c...
0%
legitreviews.com
Updated:
2011-07-31 18:08:50
Let me start off my saying that AMD has been the processor to have for gamers and enthusiasts over the past couple of years without a doubt. When Intel launched the Prescott core you could literally feel the breeze caused by consumers going from the...
Bottom line From our testing experience during this review, we have found the Intel Core 2 Duo Processor family to perform better than the previous generation core and conserve energy while doing so. It is because of this and the fact that Intel has taken the pe...
0%
digital-daily.com
Updated:
2014-01-19 02:02:03
By:...
0%
hardwarezone.com.sg
Updated:
2014-01-19 02:02:03
In our Intel Core 2 (Conroe) Performance Review article, we briefly mentioned about the initial rumors of the Core 2 Extreme clocks. There was talk about it debuting at 3.33GHz on a 1333MHz PSB, but of course that didnt happen. While wer...
0%
nordichardware.se
Updated:
2011-07-31 18:07:43
Det är inte ofta det sker banbrytande förändringar på processorsidan av datorindustrin. De gånger vi ser stora kliv uppåt prestandamässigt är då processortillverkarna har gått till nyare och finare tillverkningsprocesser, och därimel...
0%
overclock.pl
Updated:
2015-05-23 07:42:43
Wybór procesora to niewątpliwie jedna z ważniejszych decyzji, jaką musi podjąć przy zakupie komputera każdy szanujący się gracz. Jest to bowiem podzespół, który bezpośrednio wpływa na ilość osiąganych klatek na sekundę, a co za tym idzie komfort rozgrywki...
60%
overclockzone.com
Updated:
2016-12-28 17:31:45
สวัสดีเพื่อนๆ สมาชิกโอเวอร์คล๊อกโซนครับ !! วันนี้ผม spin 9 ก็กลับมาพร้อมกับเรื่องราวที่น่าสนใจอีกครั้ง และยังเกาะติดกระแสความร้อนแรงของโปรเซสเซอร์แห่งปี 2006 ที่จะมาพลิกโฉมตลาดด้วยความแรงแบบไม่เคยมีมาก่อน กับอินเทล คอร์ 2 ดูโอ โปรเซสเซอร์ ซึ่งขณะนี้ได้กำห...
0%
Show all
Customer service details