Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel E6600 processor 2.4 GHz 4 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HH80557PH0564M show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
00735858190138 show
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15320
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 09 Sep 2019 03:35:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel E6600 processor 2.4 GHz 4 MB L2 :
The short editorial description of Intel E6600 processor 2.4 GHz 4 MB L2

Intel® Core™2 Duo Processor E6600 (4M Cache, 2.40 GHz, 1066 MHz FSB)
More>>>
Intel E6600 processor 2.4 GHz 4 MB L2:
The official marketing text of Intel E6600 processor 2.4 GHz 4 MB L2 as supplied by the manufacturer

Maximum everything. Energy-efficient performance. Multimedia power.
Based on revolutionary Intel® Core™ microarchitecture, the breakthrough Intel® Core™2 Duo processor family is designed to provide powerful energy-efficient performance so you can do more at once without slowing down.

Short summary description Intel E6600 processor 2.4 GHz 4 MB L2:
This short summary of the Intel E6600 processor 2.4 GHz 4 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel E6600, Intel® Core™2 Duo, 2.4 GHz, LGA 775 (Socket T), 65 nm, E6600, 1066 MHz

Long summary description Intel E6600 processor 2.4 GHz 4 MB L2:
This is an auto-generated long summary of Intel E6600 processor 2.4 GHz 4 MB L2 based on the first three specs of the first five spec groups.

Intel E6600. Processor family: Intel® Core™2 Duo, Processor frequency: 2.4 GHz, Processor socket: LGA 775 (Socket T). Thermal Design Power (TDP): 65 W, Processor core voltage (AC): 0.85 - 1.5 V. Number of Processing Die Transistors: 291 M, Processing Die size: 143 mm², Market segment: DT. Processor package size: 37.5 x 37.5 mm

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Box *
Plastic or metal shell/container for components.
No
Processor model *
The model number for the processor in a computer.
E6600
Processor threads *
2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1066 MHz
Processor series
Intel Core 2 Duo E6000 series
Processor cache
4 MB
Processor cache type
L2
Stepping
B2
CPU multiplier (bus/core ratio)
9
FSB Parity
No
Bus type
FSB
Processor codename
Conroe
Processor ARK ID
27250
Power
Thermal Design Power (TDP) *
65 W
Processor core voltage (AC)
0.85 - 1.5 V
Features
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Embedded options available
No
Market segment
DT
Harmonized System (HS) code
8542310001
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Operational conditions
Maximum operating temperature
60.1 °C
Tcase
60.1 °C
Technical details
Processor cache
4096 KB
Product type
The sub-category of the product.
Processor
Bus bandwidth
1066
Bus type units
MHz
Launch date
Q3'06
Status
Discontinued
Processor brand name
Intel Core2 Duo
Last change
63903513
Product family
Legacy Intel Core2 Processor
Bus speed
1066 MHz
Weight & dimensions
Processor package size
37.5 x 37.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 17:11:09
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 17:11:10
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 17:11:09
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 17:11:09
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 17:11:09
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 17:11:10
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 17:11:10
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 17:11:10
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 17:11:10
Es has recollit 11 revisions d'experts per Intel E6600 Processador 2,4 GHz 4 MB L2 i la qualificació mitjana dels experts és de 89 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 17:11:10
Testseek има добиено 11 оцени од експерти за Intel E6600 процесор 2,4 GHz 4 MB L2, при што просечната оцена на експертите е 89 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
89%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:33:56
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:33:56
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:33:56
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:33:56
0%
Source Review comments Score
techradar.com
Updated:
2011-07-31 17:10:19
A fine chip to be sure, and the Core 2s last gasp before the Intel performance-to-pennies juggling act really starts to fall apart.With the E6420 turning up in our Froogling for just a nose over £100, the extra £30 on the asking price for this becomes...
Good Good value...
Bad Limited overclocking potential...
Bottom line A fine chip to be sure, and the Core 2s last gasp before the Intel performance-to-pennies juggling act really starts to fall apart.With the E6420 turning up in our Froogling for just a nose over £100, the extra £30 on the asking price for this becomes...
80%
XSreviews.co.uk
Updated:
2011-07-31 17:10:42
Straight off the back of my previous AM2 3800 review I was able to acquire a lovely Conroe E6600 CPU from our lovely friends at Chillblast. Now if you know what a Conroe is then you will already know that this processor has taken the enthusiast scene...
Bottom line One word, awesome. Thats the only way I can think to describe this processor to you. The performance that you get with this CPU is astounding, destroying my petty benchmarks. With very little effort I was able to overclock it to far faster speeds tha...
100%
hardware.info
Updated:
2014-01-25 01:11:25
De afgelopen twee jaar is er veel gebeurd in processorland: nieuwe series, nieuwe sockets, de eerste chips met geïntegreerde videokaart en ga zo maar door. Begin volgend jaar komen Intel en AMD weer met nieuwe processorseries. Tijd dus om de balans voo...
0%
Tweakup.dk
Updated:
2011-07-31 17:10:23
Der er intet som at bygge et nyt computer system, hvis man har dette lynhurtige marked som hobby/interesse og det er der heldigvis stadig flere der har. Mange der har en computer bruger den ikke kun til hverdags arbejde og underholdning. Det er blevet en...
0%
ixbt.com
Updated:
2014-05-10 01:51:51
Продолжая скрести по сусекам, нам удалось обнаружить еще пару старых процессоров, ранее обойденных вниманием. Ну, конечно, не настолько старых, как в прошлый раз , и не настолько обойденных (поскольку тестировали их по предыдущей версии методики год назад...
0%
ixbtlabs.com
Updated:
2011-07-31 17:10:15
Our todays article will be devoted to Low-End processors. Not the cheapest ones as Celerons are still waiting for their turn. (Though even they can provide a sufficient performance level for many users, necessarily being very cheap -- top Core 2 Duo p...
Bottom line Weve deliberately published no comments on results of our old processors -- everything is clear. Indeed, Core 2 Duo E6600 used to be a cherished dream of many users, but now it can compete only with Pentium. However, its still competitive, even thou...
0%
hardwareheaven.com
Updated:
2011-07-31 17:10:28
With the recent release of games such as Supreme Commander which make use of more than two processing cores many of our readers may be contemplating a move to a Quad core CPU. It is fair to say they are still expensive especially when you...
Bottom line Kentsfield processors are still in the majority of cases not seeing their true potential. Until support becomes more widespread quite often you are using a system with 2 cores idling, especially while gaming. Supreme Commander as I mentioned earlier i...
0%
pcstats.com
Updated:
2011-07-31 17:10:33
All things considered equalled, enthusiasts like you are no doubt most attracted to the Intel Core 2 Duo E6600 because it offers the best mix of cache size and clock speed.
95%
neoseeker.com
Updated:
2011-07-31 17:10:55
Intel has been taking the PC world by a storm with their Core 2 Duo processors. Since their launch two months ago, Core 2 Duo’s have captured the hearts and minds of enthusiasts with their blistering performance. Now that the availability of parts i...
Bottom line So what does this tell us? Well, for one thing, that the E6600 is a great overclocker, with unbelievable performance when overclocked, and ‘merely’ outstanding performance at stock speeds. Which means that whether youre an enthusiast, gamer...
0%
Bcchardware.com
Updated:
2011-07-31 17:11:00
Core 2 Duo is a tremendous step up from the previous generation of CPUs from Intel. Even Pentium D wasnt a big jump in performance or thermal reduction. Today we are taking a bit of a look at how the Core 2 Duo compares to the Pentium D in terms o...
Bottom line Yes, the Core 2 Duo E6600 is faster than the Pentium D 805. Are we surprised by the winner? Of course not, but the margin of victory was larger in some cases than we had ever expected. On the other hand, there were some instances where we expected...
0%
ixbtlabs.com
Updated:
2011-07-31 17:11:05
"2 x ..." means "... per core".** - memory controller bus clock of AMD processors.*** - Measured differently for Intel and AMD; direct comparison would be incorrect.**** - engineering sample, might differ from volume-produced model.
0%
tek.no
Updated:
2011-07-31 17:10:38
I fjør høst testet vi åtte prosessorer med priser fra omlag 600 kroner og opp til 2000 kroner. Denne gangen beveger vi oss litt opp i pris, samtidig som vi dropper de billigste alternativene. Fra Intels side stiller denne gangen Core 2 Duo E6300 og E66...
Good God ytelse...
Bad Noe høyt effektforbruk, Når ikke helt opp til E6600, Noe stiv pris i forhold til ytelse...
Bottom line Det er ganske imponerende hva man får for pengene nå for tiden. Samtlige prosessorer gir deg mye prosessorkraft, men det er likevel enkelte av dem som fremstår som bedre kjøp enn andre. Vi vil anbefale at man går for Intel Core 2 Duo dersom man skal h...
100%
Show all
Country Distributor
Deutschland 1 distributor(s)
Customer service details