Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel E4400 processor 2 GHz 2 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E4400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HH80557PG0412M show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
00735858199223 show
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9277
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 09 Sep 2019 03:37:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel E4400 processor 2 GHz 2 MB L2 :
The short editorial description of Intel E4400 processor 2 GHz 2 MB L2

Intel® Core™2 Duo Processor E4400 (2M Cache, 2.00 GHz, 800 MHz FSB)
More>>>
Intel E4400 processor 2 GHz 2 MB L2:
The official marketing text of Intel E4400 processor 2 GHz 2 MB L2 as supplied by the manufacturer

Maximum everything. Energy-efficient performance. Multimedia power.
Based on revolutionary Intel® Core™ microarchitecture, the breakthrough Intel® Core™2 Duo processor family is designed to provide powerful energy-efficient performance so you can do more at once without slowing down.

Short summary description Intel E4400 processor 2 GHz 2 MB L2:
This short summary of the Intel E4400 processor 2 GHz 2 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel E4400, Intel® Core™2 Duo, 2 GHz, LGA 775 (Socket T), 65 nm, E4400, 800 MHz

Long summary description Intel E4400 processor 2 GHz 2 MB L2:
This is an auto-generated long summary of Intel E4400 processor 2 GHz 2 MB L2 based on the first three specs of the first five spec groups.

Intel E4400. Processor family: Intel® Core™2 Duo, Processor frequency: 2 GHz, Processor socket: LGA 775 (Socket T). Thermal Design Power (TDP): 65 W, Processor core voltage (AC): 0.85 - 1.5 V. Number of Processing Die Transistors: 167 M, Processing Die size: 111 mm², Market segment: DT. Processor package size: 37.5 x 37.5 mm

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Box *
Plastic or metal shell/container for components.
No
Processor model *
The model number for the processor in a computer.
E4400
Processor threads *
2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor series
Intel Core 2 Duo E4000 series
Processor cache
2 MB
Processor cache type
L2
Stepping
L2
CPU multiplier (bus/core ratio)
10
FSB Parity
No
Bus type
FSB
Processor codename
Conroe
Processor ARK ID
29753
Power
Thermal Design Power (TDP) *
65 W
Processor core voltage (AC)
0.85 - 1.5 V
Features
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Number of Processing Die Transistors
167 M
Processing Die size
111 mm²
Embedded options available
No
Market segment
DT
Harmonized System (HS) code
8542310001
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Operational conditions
Maximum operating temperature
61.4 °C
Technical details
Processor cache
2048 KB
Product type
The sub-category of the product.
Processor
Bus bandwidth
800
Bus type units
MHz
Launch date
Q2'07
Status
Discontinued
Processor brand name
Intel Core2 Duo
Last change
63903513
Product family
Legacy Intel Core2 Processor
Bus speed
800 MHz
Weight & dimensions
Processor package size
37.5 x 37.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:27:15
0%
Customer service details