Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Pentium 531 processor 3.00 GHz 1 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pentium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
531
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HH80547PG0801MM
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
00735858189057 show
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7843
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 09 Sep 2019 04:06:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Pentium 531 processor 3.00 GHz 1 MB L2 :
The short editorial description of Intel Pentium 531 processor 3.00 GHz 1 MB L2

Intel® Pentium® 4 Processor 531 supporting HT Technology (1M Cache, 3.00 GHz, 800 MHz FSB)
More>>>
Short summary description Intel Pentium 531 processor 3.00 GHz 1 MB L2:
This short summary of the Intel Pentium 531 processor 3.00 GHz 1 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Pentium 531, 3.00 GHz, 90 nm, Intel Pentium 4 500 series supporting Hyper-Threading Technology, 1 MB, L2, FSB

Long summary description Intel Pentium 531 processor 3.00 GHz 1 MB L2:
This is an auto-generated long summary of Intel Pentium 531 processor 3.00 GHz 1 MB L2 based on the first three specs of the first five spec groups.

Intel 531, Pentium. Processor frequency: 3.00 GHz, Processor lithography: 90 nm, Processor series: Intel Pentium 4 500 series supporting Hyper-Threading Technology. Thermal Design Power (TDP): 84 W. Number of Processing Die Transistors: 125 M, Processing Die size: 112 mm², Market segment: DT. Processor package size: 37.5 x 37.5 mm

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.00 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
90 nm
Processor model *
The model number for the processor in a computer.
531
Processor threads *
2
Processor series
Intel Pentium 4 500 series supporting Hyper-Threading Technology
Processor cache
1 MB
Processor cache type
L2
CPU multiplier (bus/core ratio)
15
FSB Parity
No
Bus type
FSB
Processor codename
Prescott
Processor ARK ID
27465
Power
Thermal Design Power (TDP) *
84 W
Features
Execute Disable Bit
Yes
Idle States
Yes
Number of Processing Die Transistors
125 M
Processing Die size
112 mm²
Embedded options available
Yes
Market segment
DT
Harmonized System (HS) code
8473301180
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Operational conditions
Tcase
67.7 °C
Technical details
Processor cache
1024 KB
Product type
The sub-category of the product.
Processor
Bus bandwidth
800
Bus type units
MHz
Launch date
Q2'04
Status
Discontinued
Processor brand name
Intel Pentium
Last change
63903513
Product family
Legacy Intel Pentium Processor
Bus speed
800 MHz
Weight & dimensions
Processor package size
37.5 x 37.5 mm
Customer service details