Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel SR4850HW4 / SR6850HW4 intrusion switch

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR4850HW4 / SR6850HW4 intrusion switch
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FHWINTRU
Category
Shelves, arms and other components of racks.
Rack Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4450
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel SR4850HW4 / SR6850HW4 intrusion switch :
The short editorial description of Intel SR4850HW4 / SR6850HW4 intrusion switch

SR4850HW4 / SR6850HW10.16 cm (4")trusion switch
More>>>
Intel SR4850HW4 / SR6850HW4 intrusion switch:
The official marketing text of Intel SR4850HW4 / SR6850HW4 intrusion switch as supplied by the manufacturer

Cable - intrusion switch (4U\6U).
Compatible with: Intel® Server Platform SR4850HW4 and Intel® Server Platform SR6850HW4.

Short summary description Intel SR4850HW4 / SR6850HW4 intrusion switch:
This short summary of the Intel SR4850HW4 / SR6850HW4 intrusion switch data-sheet is auto-generated and uses the product title and the first six key specs.

Intel SR4850HW4 / SR6850HW4 intrusion switch, Black, 4U\6U

Long summary description Intel SR4850HW4 / SR6850HW4 intrusion switch:
This is an auto-generated long summary of Intel SR4850HW4 / SR6850HW4 intrusion switch based on the first three specs of the first five spec groups.

Intel SR4850HW4 / SR6850HW4 intrusion switch. Product colour: Black. Rack mounting: 4U\6U

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Other features
Rack mounting
The type of mounting that can position devices in a shelving system (rack).
4U\6U
Customer service details