location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Core i7-2600S processor 2.8 GHz 8 MB Smart Cache

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
i7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i7-2600S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM8062300835604 show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:14:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Core i7-2600S processor 2.8 GHz 8 MB Smart Cache
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7 i7-2600S 2.8 GHz
  • - 8 MB Smart Cache LGA 1155 (Socket H2)
  • - Processor cores: 4 32 nm 64-bit 65 W
  • - Maximum internal memory supported by processor: 32 GB DDR3-SDRAM
  • - On-board graphics card Intel® HD Graphics 2000
Long product name Intel Core i7-2600S processor 2.8 GHz 8 MB Smart Cache :
The long product name of Intel Core i7-2600S processor 2.8 GHz 8 MB Smart Cache. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™ i7-2600S Processor
(8M Cache, up to 3.80 GHz)
More>>>
Short summary description Intel Core i7-2600S processor 2.8 GHz 8 MB Smart Cache:
This short summary of the Intel Core i7-2600S processor 2.8 GHz 8 MB Smart Cache data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core i7-2600S, Intel® Core™ i7, LGA 1155 (Socket H2), 32 nm, Intel, i7-2600S, 2.8 GHz

Long summary description Intel Core i7-2600S processor 2.8 GHz 8 MB Smart Cache:
This is an auto-generated long summary of Intel Core i7-2600S processor 2.8 GHz 8 MB Smart Cache based on the first three specs of the first five spec groups.

Intel Core i7-2600S. Processor family: Intel® Core™ i7, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 2000, On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1350 MHz. Market segment: Desktop, Supported instruction sets: SSE4.1, SSE4.2, AVX, Export Control Classification Number (ECCN): 5A992C. Intel® Turbo Boost Technology 2.0 frequency: 3.8 GHz

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 17:39:07
Uk has collected 11 expert reviews for Intel Core i7-2600S processor 2.8 GHz 8 MB Smart Cache and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2011-07-31 17:39:07
Another day another new Sandy Bridge CPU, and another new suffix to get your head around. This time it's the Intel Core i7 2600S.Many people have heard of the Core i7 2600K by now, the unlocked overclocking demon that was part of the original Sandy Bridge...
Good Low power, Performance, Graphics core overclockability...
Bad Very limited CPU overclocking...
Bottom line At £200-odd it's a little pricey for a low-power media centre machine, and definitely over-specced for one. As a low-power workstation, though it could be worth a look...
80%
digitalversus.com
Updated:
2013-02-15 02:45:12
Today's updates to our selection of CPU tests include three processors from Intel, all of which use the firm's new Sandy Bridge architecture, and two of them are designed to...
Good Performance with applications, Performance with video games, Hyperthreading, Reasonable energy consumption, Integrated graphics can improve decoding/encoding video and support Bluray 3D...
Bad Integrated graphics don't support DirectX 11 which would have improved the bitrate in some games...
Bottom line Intel's latest generation of processors picks up where the last one left off, with a noticeable uptick in performance and a reduction in energy consumption. This all-rounder is a real succes story...
100%
hardwaresecrets.com
Updated:
2014-11-15 05:23:05
Let's show the basic specs of all Core i7 processors released to date in a series of quick-reference tables. The Core i7 was the first Intel processor to bring an integrated memory controller, feature available on AMD processors since the Athlon 64. In...
0%