Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Core ® ™ i5-2500S Processor (6M Cache, up to 3.70 GHz) 2.7GHz 6MB Smart Cache processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
i5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel® Core™ i5-2500S Processor (6M Cache, up to 3.70 GHz)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM8062300835501
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13662
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 09 Dec 2017 14:44:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Core ® ™ i5-2500S Processor (6M Cache, up to 3.70 GHz) 2.7GHz 6MB Smart Cache processor :
The short editorial description of Intel Core ® ™ i5-2500S Processor (6M Cache, up to 3.70 GHz) 2.7GHz 6MB Smart Cache processor

Intel® Core™ i5-2500S Processor (6M Cache, up to 3.70 GHz)
More>>>

Intel Core ® ™ i5-2500S Processor (6M Cache, up to 3.70 GHz) 2.7GHz 6MB Smart Cache processor:
The official marketing text of Intel Core ® ™ i5-2500S Processor (6M Cache, up to 3.70 GHz) 2.7GHz 6MB Smart Cache processor as supplied by the manufacturer
Unleash the multimedia multitasker within
With intelligent performance that accelerates in response to demanding tasks, such as playing games and editing photos, the Intel Core i5 processor moves faster when you do.

The Intel Core i5 processor automatically allocates processing power where it's needed most. Whether you’re creating HD video, composing digital music, editing photos, or playing the coolest PC games - with the Intel Core i5 processor you can multitask with ease and be more productive than ever.

Get a major boost in PC power with the intelligent performance of the Intel® Core™ i5 processor

32nm dual-core processing runs two independent processor cores in one physical package at the same frequency.

Intel® Turbo Boost Technology maximizes speed for demanding applications, dynamically accelerating performance to match your workload—more performance when you need it the most.

Intel® Hyper-Threading Technology delivers two processing threads per physical core for a total of four threads for massive computational throughput. This 4-way multi-task processing allows each core of your processor to work on two tasks at the same time.

Intel® HD Graphics provides superb visual performance for sharper images, richer color, and life-like video and audio. Available on select models of the all new 2010 Intel® Core™ processor family.

Integrated memory controller enables two channels of high-speed DDR3 1333 MHz memory. This memory controller's lower latency and higher memory bandwidth delivers amazing performance for data-intensive applications.

Intel® Smart Cache is a shared cache dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance. Optimized for industry-leading multi-threaded games.
Short summary description Intel Core ® ™ i5-2500S Processor (6M Cache, up to 3.70 GHz) 2.7GHz 6MB Smart Cache processor:
This short summary of the Intel Core ® ™ i5-2500S Processor (6M Cache, up to 3.70 GHz) 2.7GHz 6MB Smart Cache processor data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Core Intel® Core™ i5-2500S Processor (6M Cache, up to 3.70 GHz), 2nd gen Intel® Core™ i5, 2.7 GHz, LGA 1155 (Socket H2), PC, 32 nm, i5-2500S
Long summary description Intel Core ® ™ i5-2500S Processor (6M Cache, up to 3.70 GHz) 2.7GHz 6MB Smart Cache processor :

Intel Intel® Core™ i5-2500S Processor (6M Cache, up to 3.70 GHz), Core. Processor family: 2nd gen Intel® Core™ i5, Processor frequency: 2.7 GHz, Processor socket: LGA 1155 (Socket H2). Memory channels supported by processor: Dual, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics adapter model: Intel HD Graphics 2000, On-board graphics adapter base frequency: 850 MHz, On-board graphics adapter dynamic frequency (max): 1100 MHz. Thermal Design Power (TDP): 65 W, Supported instruction sets: AVX,SSE4.1,SSE4.2, Processor code: SR009. Intel® Virtualization Technology (Intel® VT): VT-d,VT-x, Maximum internal memory: 32768 MB, Cache memory: 6 MB

This is an auto-generated long summary of Intel Core ® ™ i5-2500S Processor (6M Cache, up to 3.70 GHz) 2.7GHz 6MB Smart Cache processor based on the first three specs of the first five spec groups.
Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i5
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.7 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1155 (Socket H2)
Component for *
What this product is used as a part of (component for).
PC
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Box *
Plastic or metal shell/container for components.
No
Processor model *
The model number for the processor in a computer.
i5-2500S
Processor threads *
4
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-2500 Desktop series
Processor cache
6 MB
Processor cache type
Smart Cache
Compatible chipsets
Intel B65 Express, Intel B75 Express, Intel H61 Express, Intel H67 Express, Intel H77 Express, Intel P67 Express, Intel Q65 Express, Intel Q67 Express, Intel Z68 Express, Intel Z75 Express, Intel Z77 Express
Stepping
D2
CPU multiplier (bus/core ratio)
27
L3 cache speed
2.7 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.7 GHz
Bus type
DMI
Processor codename
Sandy Bridge
Memory
Memory channels supported by processor *
Dual
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066,1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel HD Graphics 2000
On-board graphics adapter base frequency
850 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Features
Thermal Design Power (TDP) *
65 W
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
Supported instruction sets
AVX,SSE4.1,SSE4.2
Processor package size
37.5
Processor code
SR009
CPU configuration (max)
1
Embedded options available
No
Features
On-board graphics adapter ID
0x102
Processor ARK ID
52211
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel FDI Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Dual Display Capable Technology
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel Fast Memory Access
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Operational conditions
Tcase
69.1 °C
Technical details
Market segment
DT
Processor cache
6144 KB
Product type
The sub-category of the product.
4
Born on date
Q1'11
Bus bandwidth
5
Bus type units
GT/s
Graphics max dynamic frequency
1.10 GHz
Launch date
2011-01-09T00:00:00
Product name
Intel Core i5-2500S (6M Cache, up to 3.70 GHz)
Status
End of Life
Maximum memory
32 GB
Product family
2nd Generation Intel Core i5 Processors
Other features
Intel® Virtualization Technology (Intel® VT)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
VT-d,VT-x
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
32768 MB
Cache memory
6 MB
Source Testseek summary Average rating
Reviews
Updated:
2015-01-23
Testseek has collected 5 expert reviews for Intel Core i5-2500S but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 1 distributor(s)
Australia 1 distributor(s)