location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Core i5-2500 processor 3.3 GHz 6 MB Smart Cache

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
i5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i5-2500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM8062300834203 show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Core i5-2500 processor 3.3 GHz 6 MB Smart Cache
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-2500 3.3 GHz
  • - 6 MB Smart Cache LGA 1155 (Socket H2)
  • - Processor cores: 4 32 nm 64-bit 95 W
  • - Maximum internal memory supported by processor: 32 GB DDR3-SDRAM
  • - On-board graphics card Intel® HD Graphics 2000
Long product name Intel Core i5-2500 processor 3.3 GHz 6 MB Smart Cache :
The long product name of Intel Core i5-2500 processor 3.3 GHz 6 MB Smart Cache. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™ i5-2500 Processor
(6M Cache, up to 3.70 GHz)
More>>>
Intel Core i5-2500 processor 3.3 GHz 6 MB Smart Cache:
The official description of Intel Core i5-2500 processor 3.3 GHz 6 MB Smart Cache as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unleash the multimedia multitasker within
With intelligent performance that accelerates in response to demanding tasks, such as playing games and editing photos, the Intel Core i5 processor moves faster when you do.

The Intel Core i5 processor automatically allocates processing power where it's needed most. Whether you’re creating HD video, composing digital music, editing photos, or playing the coolest PC games - with the Intel Core i5 processor you can multitask with ease and be more productive than ever.

Get a major boost in PC power with the intelligent performance of the Intel® Core™ i5 processor

32nm dual-core processing runs two independent processor cores in one physical package at the same frequency.

Intel® Turbo Boost Technology maximizes speed for demanding applications, dynamically accelerating performance to match your workload—more performance when you need it the most.

Intel® Hyper-Threading Technology delivers two processing threads per physical core for a total of four threads for massive computational throughput. This 4-way multi-task processing allows each core of your processor to work on two tasks at the same time.

Intel® HD Graphics provides superb visual performance for sharper images, richer color, and life-like video and audio. Available on select models of the all new 2010 Intel® Core™ processor family.

Integrated memory controller enables two channels of high-speed DDR3 1333 MHz memory. This memory controller's lower latency and higher memory bandwidth delivers amazing performance for data-intensive applications.

Intel® Smart Cache is a shared cache dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance. Optimized for industry-leading multi-threaded games.

Short summary description Intel Core i5-2500 processor 3.3 GHz 6 MB Smart Cache:
This short summary of the Intel Core i5-2500 processor 3.3 GHz 6 MB Smart Cache data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core i5-2500, Intel® Core™ i5, LGA 1155 (Socket H2), 32 nm, Intel, i5-2500, 3.3 GHz

Long summary description Intel Core i5-2500 processor 3.3 GHz 6 MB Smart Cache:
This is an auto-generated long summary of Intel Core i5-2500 processor 3.3 GHz 6 MB Smart Cache based on the first three specs of the first five spec groups.

Intel Core i5-2500. Processor family: Intel® Core™ i5, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 2000, On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Desktop, Supported instruction sets: SSE4.1, SSE4.2, AVX, Export Control Classification Number (ECCN): 5A992C. Intel® Turbo Boost Technology 2.0 frequency: 3.7 GHz

Processor
Processor manufacturer *
Intel
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2500
Processor base frequency *
3.3 GHz
Processor family *
Intel® Core™ i5
Processor cores *
4
Processor socket *
LGA 1155 (Socket H2)
Processor lithography *
32 nm
Processor series
Intel Core i5-2500 Desktop Series
Processor threads
4
System bus rate
5 GT/s
Processor operating modes *
64-bit
Processor boost frequency
3.7 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
L3 cache speed
3.3 GHz
Thermal Design Power (TDP)
95 W
Box *
No
Cooler included *
No
Generation
2nd Generation
Stepping
D2
Bus type
DMI
CPU multiplier (bus/core ratio)
33
Memory bandwidth supported by processor (max)
21 GB/s
Processor codename
Sandy Bridge
Processor code
SR00T
Processor ARK ID
52209
Memory
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory channels *
Dual-channel
ECC
No
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Features
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Market segment
Desktop
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
Supported instruction sets
SSE4.1, SSE4.2, AVX
CPU configuration (max)
1
Embedded options available
No
PCI Express CEM revision
2.0
Export Control Classification Number (ECCN)
5A992C
Commodity Classification Automated Tracking System (CCATS)
G077159
Images Type Map
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel FDI Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Dual Display Capable Technology
Yes
Intel® Insider™
Yes
Intel Fast Memory Access
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel® Turbo Boost Technology 2.0 frequency
3.7 GHz
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Conflict-Free processor
No
Intel® vPro™ Platform Eligibility
Yes
Operational conditions
Maximum operating temperature
72.6 °C
Tcase
72.6 °C
Technical details
Bus bandwidth
5
Bus type units
GT/s
Launch date
Q1'11
Processor cache
6144 KB
Product type
Processor
Status
Discontinued
Maximum memory
32 GB
Processor brand name
Intel Core i5 vPro Intel Core i5 vPro Processor
Supported memory types
DDR3-SDRAM
Last change
63903513
Product family
2nd Generation Intel Core i5 Processors
Bus speed
5 GT/s
Processor ID
0x102
Logistics data
Harmonized System (HS) code
8542310001
Packaging data
Package type
Retail box
Weight & dimensions
Processor package size
37.5 x 37.5 mm
Other features
Maximum internal memory
32 GB
Maximum internal memory
32768 MB
Source Testseek summary Average rating
Reviews
Updated:
2015-01-23 05:32:35
Uk has collected 27 expert reviews for Intel Core i5-2500 processor 3.3 GHz 6 MB Smart Cache and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
itnews.com.au
Updated:
2015-01-23 05:32:28
A brand-new core design enables the chips to do more at a given clock speed than their predecessors. The humble Core i3-2120 runs at a slightly slower 3.3GHz frequency than the mid-range i5-660 from Intel's older 1156 platform, but it achieved higher benc...
100%
ixbtlabs.com
Updated:
2015-01-23 05:32:20
This time we'd like to offer you the summarized test results of as many as 71 processors. This generally marks the end of the year, not the end of another test method's life cycle (like the last time). We believe this summary contains all important pro...
0%
tomshardware.com
Updated:
2015-01-23 05:32:21
It's common to manage PCs remotely in today's business environment. Intel's vPro technology aims to simplify that task by giving IT professionals...
0%
pcmag.com
Updated:
2015-01-23 05:32:28
PCMag Editors did not test the Intel Core i5-2500. We did, however, test and review the Intel Core i5-2500K (4.5 stars, Editor's Choice). A quad-core processor with a 3.7GHz max speed, the Intel Core i5-2500 ($209.99 list) offers a 6MB Smart Cache and...
0%
Behardware.com
Updated:
2015-01-23 05:32:28
In November 2008, Intel introduced the Core i7 LGA 1366 processors, the first CPUs based on its new Nehalem architecture. After rolling them out on Socket LGA 1156 in September 2009, Nehalem was then released on 32nm dual core and six core CPUs in Jan...
0%
ixbtlabs.com
Updated:
2015-01-23 05:32:35
Finally, a moment anticipated by many: test results of Intel's new LGA1155 platform are available. This resembles the situation with LGA1156, because the new processors will be rolled out in several steps. Today we'll get to know the details of quad-co...
0%
hardwaresecrets.com
Updated:
2015-01-23 05:32:35
The Core i5 was the second CPU from Intel to come with an integrated memory controller (the Core i7 was the first, while the Core i3 was the third), feature present on CPUs from AMD since the Athlon 64. Core i5 CPUs are based on the Core architecture...
0%